Certex UK Ferrule T Talurit® Ferrule_size_mm 40 120104000020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 40 - 120104000020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 40
120104000020
Ferrule T Talurit® Ferrule_size_mm 40 120104000020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120104000020
Product Name Ferrule T Talurit® Ferrule_size_mm 40
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 49-54 - 122105400182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.93 to 2.13 inch (49 to 54 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 94-102 - 122110200185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.7 to 4.02 inch (94 to 102 mm)
View Details
Swage Button S-409 1040171 - 12051040171 - Certex UK
Specs
Diameter 0.1181 inch (3 mm)
View Details
Thimble DIN 3091 RopeDiaRange 14 mm - 123101400070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5512 inch (14 mm)
View Details