Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 15.9 123101590110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 15.9 - 123101590110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 15.9
123101590110
Ordinary Thimble BS 464:1958 RopeDiaRange 15.9 123101590110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101590110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 15.9
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Swage Button S-409 1040411 - 12051040411 - Certex UK
Specs
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details
Crane End Stop ES ES 13 D30 - 1205ES13D30 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.5118 inch (13 mm)
View Details
Closed Swage Socket Crosby S-502 1039469 - 12071039469 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 88-92 - 122109200052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.46 to 3.62 inch (88 to 92 mm)
View Details