Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE ROPE FITTINGS AND CABLE FITTINGS
CERTEX UK
121104000080 -- WIRE ROPE GRIP DIN 1142 ROPEDIARANGE 40 MM
Certex UK
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm
121104000080
Description
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm
Certex UK
Done
Request a Quote
Email Supplier
Description
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Certex UK
Harworth, United Kingdom
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm
121104000080
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm
121104000080
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm
Supplier's Site
Technical Specifications
Certex UK
Product Category
Wire Rope Fittings and Cable Fittings
Product Number
121104000080
Product Name
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm
Application
Power and Public Utility
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
Ferrule T Talurit® Ferrule_size_mm 4
120100400020
Specs
Material
Aluminum; Aluminum
View Details
Certex UK
Eye Ends SEE 13
1207SEE13
Specs
Type
Eye
Application
Power and Public Utility
Diameter
0.5118 inch (13 mm)
View Details
Certex UK
Ferrule T Talurit® Ferrule_size_mm 36
120103600020
Specs
Material
Aluminum; Aluminum
View Details
Certex UK
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 19 mm
120101900220
Specs
Diameter
0.7087 to 0.7480 inch (18 to 19 mm)
View Details