Certex UK Rope Socket Demag RopeDiaRange 10 122101000020

Description
1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028, or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket. 4)Delivery time on request. Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.
Request a Quote
Description
1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028, or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket. 4)Delivery time on request. Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope Socket Demag RopeDiaRange 10 - 122101000020 - Certex UK
Harworth, United Kingdom
Rope Socket Demag RopeDiaRange 10
122101000020
Rope Socket Demag RopeDiaRange 10 122101000020
1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028, or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket. 4)Delivery time on request. Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.

1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071).
2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028,
or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket.
4)Delivery time on request.
Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122101000020
Product Name Rope Socket Demag RopeDiaRange 10
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 85-90 - 121109000120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 3.35 to 3.54 inch (85 to 90 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 11.1 - 123101110110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4370 inch (11.1 mm)
View Details
Ferrule R End stop Talurit® R 01,5 - 1205R015 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Ferrule TCU Talurit® Ferrule_size_mm 3.5 - 120100350240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details