Certex UK Open Socket BS463:1958 RopeDiaRange 16 122101600010

Description
Standard: BS 463:1958
Request a Quote
Description
Standard: BS 463:1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Socket BS463:1958 RopeDiaRange 16 - 122101600010 - Certex UK
Harworth, United Kingdom
Open Socket BS463:1958 RopeDiaRange 16
122101600010
Open Socket BS463:1958 RopeDiaRange 16 122101600010
Standard: BS 463:1958

Standard: BS 463:1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122101600010
Product Name Open Socket BS463:1958 RopeDiaRange 16
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Swage Button S-409 1040377 - 12051040377 - Certex UK
Specs
Diameter 0.5512 inch (14 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 49-52 - 121505200242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.93 to 2.05 inch (49 to 52 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket CSS RopeDiaRange 43-48 - 122104800185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.69 to 1.89 inch (43 to 48 mm)
View Details