Certex UK Ferrule T Talurit® Ferrule_size_mm 13 120101300020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 13 - 120101300020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 13
120101300020
Ferrule T Talurit® Ferrule_size_mm 13 120101300020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120101300020
Product Name Ferrule T Talurit® Ferrule_size_mm 13
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 6-7 - 122100700182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.2362 to 0.2756 inch (6 to 7 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 14 - 120101400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Ferrule R End stop Talurit® R 10 - 1205R10 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details