Certex UK Crane End Stop ES ES 19 D44 1205ES19D44

Description
End stops for crane rope applications. Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76. For other rope types please contact us.
Request a Quote
Description
End stops for crane rope applications. Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76. For other rope types please contact us.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crane End Stop ES ES 19 D44 - 1205ES19D44 - Certex UK
Harworth, United Kingdom
Crane End Stop ES ES 19 D44
1205ES19D44
Crane End Stop ES ES 19 D44 1205ES19D44
End stops for crane rope applications. Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76. For other rope types please contact us.

End stops for crane rope applications.
Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area.

The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device.

The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76. For other rope types please contact us.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205ES19D44
Product Name Crane End Stop ES ES 19 D44
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 18 mm - 123101800060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7087 inch (18 mm)
View Details
Fork Ends SFE 4 - 1207SFE4 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.1575 inch (4 mm)
View Details