Certex UK Ferrule T Talurit® Ferrule_size_mm 3 120100300020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 3 - 120100300020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 3
120100300020
Ferrule T Talurit® Ferrule_size_mm 3 120100300020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100300020
Product Name Ferrule T Talurit® Ferrule_size_mm 3
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463 RopeDiaRange 13 - 122101300030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.5118 inch (13 mm)
Load 4409 lbs (2000 kg)
View Details
Rope Pear Socket Nemag RopeDiaRange 43-45 - 122104500120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.69 to 1.77 inch (43 to 45 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 22 mm - 121102200080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.8661 inch (22 mm)
Material Steel; Steel
View Details
Closed Swage Socket Crosby S-502 1039423 - 12071039423 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5512 inch (14 mm)
View Details