Certex UK Wire Rope Grip DIN 1142 RopeDiaRange 22 mm 121102200080

Description
Wire Rope Grip DIN 1142 RopeDiaRange 22 mm
Request a Quote
Description
Wire Rope Grip DIN 1142 RopeDiaRange 22 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Rope Grip DIN 1142 RopeDiaRange 22 mm - 121102200080 - Certex UK
Harworth, United Kingdom
Wire Rope Grip DIN 1142 RopeDiaRange 22 mm
121102200080
Wire Rope Grip DIN 1142 RopeDiaRange 22 mm 121102200080
Wire Rope Grip DIN 1142 RopeDiaRange 22 mm

Wire Rope Grip DIN 1142 RopeDiaRange 22 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121102200080
Product Name Wire Rope Grip DIN 1142 RopeDiaRange 22 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Closed Swage Socket Crosby S-502 1039469 - 12071039469 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details
Solid Thimble BS 464:1958 RopeDiaRange 13-14 - 123101400120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5118 to 0.5512 inch (13 to 14 mm)
View Details
Wedge Socket for Lifts RopeDiaRange 18-20 mm - 121502000012 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7874 inch (18 to 20 mm)
View Details
Solid Thimble BS 464:1958 RopeDiaRange 11 - 123101100120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4331 inch (11 mm)
View Details