CeramOptec Industries, Inc. PWF Series PWF 300 N

Description
CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and PWF fibers are fully biocompatible, radiation resistant, and a cost effective alternative to all silica fiber. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications.
Datasheet
Description
CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and PWF fibers are fully biocompatible, radiation resistant, and a cost effective alternative to all silica fiber. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWF Series - PWF 300 N - CeramOptec Industries, Inc.
East Longmeadow, MA, USA
PWF Series
PWF 300 N
PWF Series PWF 300 N
CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and PWF fibers are fully biocompatible, radiation resistant, and a cost effective alternative to all silica fiber. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications.

CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and PWF fibers are fully biocompatible, radiation resistant, and a cost effective alternative to all silica fiber. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications.

Supplier's Site Datasheet

Technical Specifications

  CeramOptec Industries, Inc.
Product Category Fiber Optic Cables
Product Number PWF 300 N
Product Name PWF Series
Cable Type Simplex
Fiber Mode Multimode
Number of Fibers One Fiber
Core Size 300 µm (11.81 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1700 to 0.1900
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details