Centricity MS Series Servo Indexer MS1000B

Description
Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.
Description
Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.

Suppliers

Company
Product
Description
Supplier Links
MS Series Servo Indexer - MS1000B - Centricity
Girard, OH, USA
MS Series Servo Indexer
MS1000B
MS Series Servo Indexer MS1000B
Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.

Direct drive indexer - ideal for low inertia applications requiring very high accuracy. Comes standard with Centricity's Drive/Control Package. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.

Supplier's Site

Technical Specifications

  Centricity
Product Category Rotary Stages
Product Number MS1000B
Product Name MS Series Servo Indexer
Stage Type Rotary Positioning; Inclination Positioning
Drive Type Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
Drive Mechanism Direct Drive
Output Feedback Home Switch; Motor Position; Table Position
Features Brake/Lock (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Rotation Stage, 1.57 in. Diameter, 10° Fine, BM11.5, 6-32 and 1/4-20 - RS40 - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Platter 1.57 inch (40 mm)
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details