Caterpillar Machines Compact Wheel Loaders 908H2

Description
The Cat 908H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with parallel lifting. The work tool quick coupler allows the use of Cat Skid Steer, Multi Terrain and Compact Track Loader hydro mechanical work tools on the Cat Compact Wheel Loader for greater machine versatility. Expand your business with the Cat H2 Series Compact Wheel Loaders. High Performance With its high full turn tipping loads and breakout forces, the H2 Series delivers a powerful solution for all customer applications. Ease of Operation Operating the H2 Series Compact Wheel Loader couldn’t be easier. Simple controls and the ergonomically designed, low effort joystick reduce fatigue and increase comfort. Power Train The standard hydrostatic driveline is a 20 km/h (12.4 mph) transmission. Heavy duty axles and 100% diff-lock are standard with ride control and 35 km/h (21.7 mph) high speeder available as options. High Flow Work Tools The standard Skid Steer Loader style coupler combined with standard flow or optional high flow hydraulics allow the Cat Compact Wheel Loaders to use a large range Cat Work Tools including hydro mechanical work tools.
Datasheet
Description
The Cat 908H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with parallel lifting. The work tool quick coupler allows the use of Cat Skid Steer, Multi Terrain and Compact Track Loader hydro mechanical work tools on the Cat Compact Wheel Loader for greater machine versatility. Expand your business with the Cat H2 Series Compact Wheel Loaders. High Performance With its high full turn tipping loads and breakout forces, the H2 Series delivers a powerful solution for all customer applications. Ease of Operation Operating the H2 Series Compact Wheel Loader couldn’t be easier. Simple controls and the ergonomically designed, low effort joystick reduce fatigue and increase comfort. Power Train The standard hydrostatic driveline is a 20 km/h (12.4 mph) transmission. Heavy duty axles and 100% diff-lock are standard with ride control and 35 km/h (21.7 mph) high speeder available as options. High Flow Work Tools The standard Skid Steer Loader style coupler combined with standard flow or optional high flow hydraulics allow the Cat Compact Wheel Loaders to use a large range Cat Work Tools including hydro mechanical work tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Wheel Loaders - 908H2 - Caterpillar Machines
Cary, NC, USA
Compact Wheel Loaders
908H2
Compact Wheel Loaders 908H2
The Cat 908H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with parallel lifting. The work tool quick coupler allows the use of Cat Skid Steer, Multi Terrain and Compact Track Loader hydro mechanical work tools on the Cat Compact Wheel Loader for greater machine versatility. Expand your business with the Cat H2 Series Compact Wheel Loaders. High Performance With its high full turn tipping loads and breakout forces, the H2 Series delivers a powerful solution for all customer applications. Ease of Operation Operating the H2 Series Compact Wheel Loader couldn’t be easier. Simple controls and the ergonomically designed, low effort joystick reduce fatigue and increase comfort. Power Train The standard hydrostatic driveline is a 20 km/h (12.4 mph) transmission. Heavy duty axles and 100% diff-lock are standard with ride control and 35 km/h (21.7 mph) high speeder available as options. High Flow Work Tools The standard Skid Steer Loader style coupler combined with standard flow or optional high flow hydraulics allow the Cat Compact Wheel Loaders to use a large range Cat Work Tools including hydro mechanical work tools.

The Cat 908H2 Compact Wheel Loader delivers performance with versatility. Spacious, comfortable cab with the joystick control allows you to get more done. Loader design delivers strength and durability with parallel lifting. The work tool quick coupler allows the use of Cat Skid Steer, Multi Terrain and Compact Track Loader hydro mechanical work tools on the Cat Compact Wheel Loader for greater machine versatility. Expand your business with the Cat H2 Series Compact Wheel Loaders.
High Performance
With its high full turn tipping loads and breakout forces, the H2 Series delivers a powerful solution for all customer applications.
Ease of Operation
Operating the H2 Series Compact Wheel Loader couldn’t be easier. Simple controls and the ergonomically designed, low effort joystick reduce fatigue and increase comfort.
Power Train
The standard hydrostatic driveline is a 20 km/h (12.4 mph) transmission. Heavy duty axles and 100% diff-lock are standard with ride control and 35 km/h (21.7 mph) high speeder available as options.
High Flow Work Tools
The standard Skid Steer Loader style coupler combined with standard flow or optional high flow hydraulics allow the Cat Compact Wheel Loaders to use a large range Cat Work Tools including hydro mechanical work tools.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 908H2
Product Name Compact Wheel Loaders
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Mini Excavators - 308E2 CR SB - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 65 HP
Operating Weight 18519 lbs (8399 kg)
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details