Caterpillar Machines Mini Excavators 302.7D CR

Description
Compact Radius Configured without the additional counterweight the 302.7D CR is a true zero tail swing machine with the upper body staying within the width of the undercarriage during rotation. This enables the operator to work within confined areas and concentrate on the work being performed without having to worry about the back of the machine. Transport Weight The 302.7D CR is designed with a transport weight below 2.7 tons (6,000 lb) with cab fitted. This allows lower trailer transportation costs using a standard passenger vehicle (subject to national restrictions). Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional lines options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom. Cab Comfort The Cat® 302.7D CR gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist rests are engineered to minimize operator fatigue and increase productivity. Maintenance Access Removable covers in the cab and at the rear of the machine provide easy access to hydraulic system components. Work Tools A range of tools is available to take advantage of the machines versatility. All tools are matched to the machine to optimize performance and deliver excellent value through high productivity and long life.
Datasheet
Description
Compact Radius Configured without the additional counterweight the 302.7D CR is a true zero tail swing machine with the upper body staying within the width of the undercarriage during rotation. This enables the operator to work within confined areas and concentrate on the work being performed without having to worry about the back of the machine. Transport Weight The 302.7D CR is designed with a transport weight below 2.7 tons (6,000 lb) with cab fitted. This allows lower trailer transportation costs using a standard passenger vehicle (subject to national restrictions). Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional lines options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom. Cab Comfort The Cat® 302.7D CR gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist rests are engineered to minimize operator fatigue and increase productivity. Maintenance Access Removable covers in the cab and at the rear of the machine provide easy access to hydraulic system components. Work Tools A range of tools is available to take advantage of the machines versatility. All tools are matched to the machine to optimize performance and deliver excellent value through high productivity and long life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Excavators - 302.7D CR - Caterpillar Machines
Cary, NC, USA
Mini Excavators
302.7D CR
Mini Excavators 302.7D CR
Compact Radius Configured without the additional counterweight the 302.7D CR is a true zero tail swing machine with the upper body staying within the width of the undercarriage during rotation. This enables the operator to work within confined areas and concentrate on the work being performed without having to worry about the back of the machine. Transport Weight The 302.7D CR is designed with a transport weight below 2.7 tons (6,000 lb) with cab fitted. This allows lower trailer transportation costs using a standard passenger vehicle (subject to national restrictions). Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional lines options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom. Cab Comfort The Cat® 302.7D CR gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist rests are engineered to minimize operator fatigue and increase productivity. Maintenance Access Removable covers in the cab and at the rear of the machine provide easy access to hydraulic system components. Work Tools A range of tools is available to take advantage of the machines versatility. All tools are matched to the machine to optimize performance and deliver excellent value through high productivity and long life.

Compact Radius
Configured without the additional counterweight the 302.7D CR is a true zero tail swing machine with the upper body staying within the width of the undercarriage during rotation. This enables the operator to work within confined areas and concentrate on the work being performed without having to worry about the back of the machine.

Transport Weight

The 302.7D CR is designed with a transport weight below 2.7 tons (6,000 lb) with cab fitted. This allows lower trailer transportation costs using a standard passenger vehicle (subject to national restrictions).

Auxiliary Hydraulics as Standard Fit
Machine is ‘ready to work.’ Hammer and two way lines complete with quick disconnect fittings are standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional lines options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom.
Cab Comfort
The Cat® 302.7D CR gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist rests are engineered to minimize operator fatigue and increase productivity.
Maintenance Access
Removable covers in the cab and at the rear of the machine provide easy access to hydraulic system components.
Work Tools
A range of tools is available to take advantage of the machines versatility. All tools are matched to the machine to optimize performance and deliver excellent value through high productivity and long life.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 302.7D CR
Product Name Mini Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Backhoe Loaders - 420F2 IT - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 93 HP
Operating Weight 24251 lbs (10998 kg)
View Details
Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details