Caterpillar Machines Mini Excavators 301.7D

Description
The Cat 301.7D gives you a blend of power, control and stability to make your working day easier and more productive. High Flexibility Compact in size and with a transport weight under 2000 kg (4,500 lb), the 301.7D can be transported easily using a conventional trailer and pick up truck or transit van. The sturdy hoisting eyelets on the cab roof enable the easy and rapid relocation of the machine between sites. Work Tools A range of work tools are available including buckets, hammer and auger to take advantage of the machine’s versatility. All these tools are matched to the machine to optimize performance and deliver excellent value through productivity and long life. Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work’. Hammer and two way lines complete with quick disconnect fittings as standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional line options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom. Cab Comfort The Cat 301.7D gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist resets are engineered to minimize operator fatigue and increase productivity. The layout is designed for easy cleaning, minimizing downtime between jobs. There is a choice of cab with heater or canopy available. The canopy offers two sided access for even greater on site versatility. Powerful Engine The Cat 301.7D is fitted with a 17.9 kW (24.3 hp) gross power engine that is installed at a much lower rated 13.2 kW (17.7 hp). This is designed to reduce engine wear, give cooler running temperatures, with longer life and lower owner and operating costs. Excellent Service Access Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable steel body panels all around, offering good resistance to impact damage and helping to maintain the machine’s appearance and value.
Datasheet
Description
The Cat 301.7D gives you a blend of power, control and stability to make your working day easier and more productive. High Flexibility Compact in size and with a transport weight under 2000 kg (4,500 lb), the 301.7D can be transported easily using a conventional trailer and pick up truck or transit van. The sturdy hoisting eyelets on the cab roof enable the easy and rapid relocation of the machine between sites. Work Tools A range of work tools are available including buckets, hammer and auger to take advantage of the machine’s versatility. All these tools are matched to the machine to optimize performance and deliver excellent value through productivity and long life. Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work’. Hammer and two way lines complete with quick disconnect fittings as standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional line options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom. Cab Comfort The Cat 301.7D gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist resets are engineered to minimize operator fatigue and increase productivity. The layout is designed for easy cleaning, minimizing downtime between jobs. There is a choice of cab with heater or canopy available. The canopy offers two sided access for even greater on site versatility. Powerful Engine The Cat 301.7D is fitted with a 17.9 kW (24.3 hp) gross power engine that is installed at a much lower rated 13.2 kW (17.7 hp). This is designed to reduce engine wear, give cooler running temperatures, with longer life and lower owner and operating costs. Excellent Service Access Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable steel body panels all around, offering good resistance to impact damage and helping to maintain the machine’s appearance and value.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Excavators - 301.7D - Caterpillar Machines
Cary, NC, USA
Mini Excavators
301.7D
Mini Excavators 301.7D
The Cat 301.7D gives you a blend of power, control and stability to make your working day easier and more productive. High Flexibility Compact in size and with a transport weight under 2000 kg (4,500 lb), the 301.7D can be transported easily using a conventional trailer and pick up truck or transit van. The sturdy hoisting eyelets on the cab roof enable the easy and rapid relocation of the machine between sites. Work Tools A range of work tools are available including buckets, hammer and auger to take advantage of the machine’s versatility. All these tools are matched to the machine to optimize performance and deliver excellent value through productivity and long life. Auxiliary Hydraulics as Standard Fit Machine is ‘ready to work’. Hammer and two way lines complete with quick disconnect fittings as standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional line options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom. Cab Comfort The Cat 301.7D gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist resets are engineered to minimize operator fatigue and increase productivity. The layout is designed for easy cleaning, minimizing downtime between jobs. There is a choice of cab with heater or canopy available. The canopy offers two sided access for even greater on site versatility. Powerful Engine The Cat 301.7D is fitted with a 17.9 kW (24.3 hp) gross power engine that is installed at a much lower rated 13.2 kW (17.7 hp). This is designed to reduce engine wear, give cooler running temperatures, with longer life and lower owner and operating costs. Excellent Service Access Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable steel body panels all around, offering good resistance to impact damage and helping to maintain the machine’s appearance and value.

The Cat 301.7D gives you a blend of power, control and stability to make your working day easier and more productive.
High Flexibility
Compact in size and with a transport weight under 2000 kg (4,500 lb), the 301.7D can be transported easily using a conventional trailer and pick up truck or transit van. The sturdy hoisting eyelets on the cab roof enable the easy and rapid relocation of the machine between sites.

Work Tools

A range of work tools are available including buckets, hammer and auger to take advantage of the machine’s versatility. All these tools are matched to the machine to optimize performance and deliver excellent value through productivity and long life.

Auxiliary Hydraulics as Standard Fit

Machine is ‘ready to work’. Hammer and two way lines complete with quick disconnect fittings as standard. Connections are located close to the tool to reduce hose lengths and any potential damage. Additional line options are available to further increase machine versatility. Stick and bucket cylinder hoses are protected by routing them through the boom.

Cab Comfort

The Cat 301.7D gives the operator a large comfortable space in which to work. The ergonomic control layout, travel pedals and adjustable wrist resets are engineered to minimize operator fatigue and increase productivity. The layout is designed for easy cleaning, minimizing downtime between jobs. There is a choice of cab with heater or canopy available. The canopy offers two sided access for even greater on site versatility.
Powerful Engine
The Cat 301.7D is fitted with a 17.9 kW (24.3 hp) gross power engine that is installed at a much lower rated 13.2 kW (17.7 hp). This is designed to reduce engine wear, give cooler running temperatures, with longer life and lower owner and operating costs.
Excellent Service Access
Daily checks and regular service points including fuel and hydraulic oil fill are easily reached via the large steel rear door. The main hydraulic valve and lines are also easily reached through a removable floor plate and side panels. The machine has durable steel body panels all around, offering good resistance to impact damage and helping to maintain the machine’s appearance and value.

Supplier's Site Datasheet

Technical Specifications

  Caterpillar Machines
Product Category Earth Moving and Landscaping Machines
Product Number 301.7D
Product Name Mini Excavators
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

 - 311D LRR Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 27514 lbs (12478 kg)
Maximum Speed 3.1 miles/hr (1.39 m/sec)
View Details
Skid Steer Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Skid Steer Loader
Horsepower 49 to 90 HP
Load Capacity 1301 to 3407 lbs (590 to 1545 kg)
View Details
Motor Graders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Motor Grader
View Details
Skid Steer Loader - S770 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 92 HP
Load Capacity 3350 lbs (1519 kg)
View Details