Caterpillar Oil & Gas Off Road Vehicle Transmissions TH48-E80 18505269

Description
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal applications for Cat TH48-E80 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. TH48-E80 transmissions are optimized for use with Cat 3512B, Cat 3512C, and Cummins QSK50 engines. Cat transmissions are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH48-E80 oilfield transmission. Gross input power: 1715 bkW (2300 bhp). TH48-E80 Standard Equipment Cat Engines for Optimized Power Train Cat 3512B Cat 3512C Cummins QSK45 Cummins QSK50 Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series — TC58927-ESLF Stall torque ratio - 2.20 Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 152 L (40 gal), subject to cooler size, lines, and installation. Filter Type — 10 micron synthetic, cartridge remote mount Mountings Input connection (flywheel) — SAE #0 Output connections (yoke) — GWB 390.60/GWB 390.65 Structural application subject to Caterpillar approval Control System Electronic Control Unit (ECU) Electronic data link, SAE J1939 Electrical system 24V Power Take-Off Drives Location Mounting type: SAE 8 bolt (J704) Rated power
Description
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal applications for Cat TH48-E80 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. TH48-E80 transmissions are optimized for use with Cat 3512B, Cat 3512C, and Cummins QSK50 engines. Cat transmissions are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH48-E80 oilfield transmission. Gross input power: 1715 bkW (2300 bhp). TH48-E80 Standard Equipment Cat Engines for Optimized Power Train Cat 3512B Cat 3512C Cummins QSK45 Cummins QSK50 Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series — TC58927-ESLF Stall torque ratio - 2.20 Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 152 L (40 gal), subject to cooler size, lines, and installation. Filter Type — 10 micron synthetic, cartridge remote mount Mountings Input connection (flywheel) — SAE #0 Output connections (yoke) — GWB 390.60/GWB 390.65 Structural application subject to Caterpillar approval Control System Electronic Control Unit (ECU) Electronic data link, SAE J1939 Electrical system 24V Power Take-Off Drives Location Mounting type: SAE 8 bolt (J704) Rated power

Suppliers

Company
Product
Description
Supplier Links
Off Road Vehicle Transmissions TH48-E80 - 18505269 - Caterpillar Oil & Gas
Houston, TX, USA
Off Road Vehicle Transmissions TH48-E80
18505269
Off Road Vehicle Transmissions TH48-E80 18505269
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal applications for Cat TH48-E80 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. TH48-E80 transmissions are optimized for use with Cat 3512B, Cat 3512C, and Cummins QSK50 engines. Cat transmissions are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH48-E80 oilfield transmission. Gross input power: 1715 bkW (2300 bhp). TH48-E80 Standard Equipment Cat Engines for Optimized Power Train Cat 3512B Cat 3512C Cummins QSK45 Cummins QSK50 Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series — TC58927-ESLF Stall torque ratio - 2.20 Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 152 L (40 gal), subject to cooler size, lines, and installation. Filter Type — 10 micron synthetic, cartridge remote mount Mountings Input connection (flywheel) — SAE #0 Output connections (yoke) — GWB 390.60/GWB 390.65 Structural application subject to Caterpillar approval Control System Electronic Control Unit (ECU) Electronic data link, SAE J1939 Electrical system 24V Power Take-Off Drives Location Mounting type: SAE 8 bolt (J704) Rated power

Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal applications for Cat TH48-E80 transmissions include pressure pumping, kill mud pumps, coil tubing pump support, nitrogen units, and acidizing units. TH48-E80 transmissions are optimized for use with Cat 3512B, Cat 3512C, and Cummins QSK50 engines. Cat transmissions are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH48-E80 oilfield transmission. Gross input power: 1715 bkW (2300 bhp).


TH48-E80 Standard Equipment
Cat Engines for Optimized Power Train

  • Cat 3512B
  • Cat 3512C
  • Cummins QSK45
  • Cummins QSK50

Transmission Rotation

  • Input rotation — counterclockwise
  • Output rotation — counterclockwise (as viewed from rear)

Torque Converter

  • Integral torque converter
  • Series — TC58927-ESLF
  • Stall torque ratio - 2.20

Clutches

  • Clutches — electro-hydraulic fully modulated, oil cooled, multidisc
  • Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC)

Installation Connections

  • 2 oil cooler lines
  • 1 electrical connector
  • 1 pump

Oil System

  • Cat Transmission/Drive Train Oil-4 (TDTO)
  • Sump oil temperatures
  • Hydraulic fill capacity — Approx. 152 L (40 gal), subject to cooler size, lines, and installation.
  • Filter Type — 10 micron synthetic, cartridge remote mount

Mountings

  • Input connection (flywheel) — SAE #0
  • Output connections (yoke) — GWB 390.60/GWB 390.65
  • Structural application subject to Caterpillar approval

Control System

  • Electronic Control Unit (ECU)
  • Electronic data link, SAE J1939
  • Electrical system 24V

Power Take-Off Drives

  • Location
  • Mounting type: SAE 8 bolt (J704)
  • Rated power
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Adjustable Speed Drives
Product Number 18505269
Product Name Off Road Vehicle Transmissions TH48-E80
Shaft Speed 1900 rpm
Output Torque 798672 In-lbs (920918 kg-cm)
Motor Power 2300 HP
Gear Ratio 1.0 to 3.3 X : 1
Arrangement Spur; Planetary
Unlock Full Specs
to access all available technical data

Similar Products

Commercial 1:1 Ratio Right Angle Drives (inch) - A 2Z 1-2SR08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
View Details
 - SPX9000 - Innovative Technology
Innovative Technology
View Details
Offset/Helical MGS Mechanical Variable Speed Drives -
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation Offset Parallel
Speed Variation 5.0 to 7.0 :1
View Details
Off Road Vehicle Transmissions CX48-P2300 - 18504305 - Caterpillar Oil & Gas
Specs
Shaft Speed 1900 rpm
Output Torque 79872 In-lbs (92097 kg-cm)
Motor Power 2300 HP
View Details