Caterpillar Oil & Gas Off Road Vehicle Transmissions TH55-E70 18505327

Description
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. TH55-E70 transmissions are ideal for pressure pumping applications. TH55-E70 transmissions are optimized for use with Cat 3512C (HD), Cat 3516C (HD), Cummins QSK 50, Cummins, QSK 60, MTU 12V4000. and MTU 16V4000 engines. Cat transmissions are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH55-E70 oilfield transmission. Gross input power: 2461 bkW (3300 bhp). TH55-E70 Standard Equipment Cat Engines for Optimized Power Train Cat C3512C (HD) Cat 3516C (HD) Cummins QSK50 Cummins QSK60 MTU 12V4000 MTU 16V4000 Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series — TC64442-ESLF Stall torque ratio — 2.23 Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 189 L (50 gal), subject to cooler size, lines, and installation. Filter Type — 6 micron synthetic, cartridge remote mount Mountings Input connection (flywheel) — SAE #0 Output connections (flange) Structural application subject to Caterpillar approval Control System Electronic Control Unit (ECU) Electronic data link, SAE J1939 Electrical system 24V Power Take-Off Drives Location Mounting type Rated power
Description
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. TH55-E70 transmissions are ideal for pressure pumping applications. TH55-E70 transmissions are optimized for use with Cat 3512C (HD), Cat 3516C (HD), Cummins QSK 50, Cummins, QSK 60, MTU 12V4000. and MTU 16V4000 engines. Cat transmissions are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH55-E70 oilfield transmission. Gross input power: 2461 bkW (3300 bhp). TH55-E70 Standard Equipment Cat Engines for Optimized Power Train Cat C3512C (HD) Cat 3516C (HD) Cummins QSK50 Cummins QSK60 MTU 12V4000 MTU 16V4000 Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series — TC64442-ESLF Stall torque ratio — 2.23 Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 189 L (50 gal), subject to cooler size, lines, and installation. Filter Type — 6 micron synthetic, cartridge remote mount Mountings Input connection (flywheel) — SAE #0 Output connections (flange) Structural application subject to Caterpillar approval Control System Electronic Control Unit (ECU) Electronic data link, SAE J1939 Electrical system 24V Power Take-Off Drives Location Mounting type Rated power

Suppliers

Company
Product
Description
Supplier Links
Off Road Vehicle Transmissions TH55-E70 - 18505327 - Caterpillar Oil & Gas
Houston, TX, USA
Off Road Vehicle Transmissions TH55-E70
18505327
Off Road Vehicle Transmissions TH55-E70 18505327
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. TH55-E70 transmissions are ideal for pressure pumping applications. TH55-E70 transmissions are optimized for use with Cat 3512C (HD), Cat 3516C (HD), Cummins QSK 50, Cummins, QSK 60, MTU 12V4000. and MTU 16V4000 engines. Cat transmissions are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH55-E70 oilfield transmission. Gross input power: 2461 bkW (3300 bhp). TH55-E70 Standard Equipment Cat Engines for Optimized Power Train Cat C3512C (HD) Cat 3516C (HD) Cummins QSK50 Cummins QSK60 MTU 12V4000 MTU 16V4000 Transmission Rotation Input rotation — counterclockwise Output rotation — counterclockwise (as viewed from rear) Torque Converter Integral torque converter Series — TC64442-ESLF Stall torque ratio — 2.23 Clutches Clutches — electro-hydraulic fully modulated, oil cooled, multidisc Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC) Installation Connections 2 oil cooler lines 1 electrical connector 1 pump Oil System Cat Transmission/Drive Train Oil-4 (TDTO) Sump oil temperatures Hydraulic fill capacity — Approx. 189 L (50 gal), subject to cooler size, lines, and installation. Filter Type — 6 micron synthetic, cartridge remote mount Mountings Input connection (flywheel) — SAE #0 Output connections (flange) Structural application subject to Caterpillar approval Control System Electronic Control Unit (ECU) Electronic data link, SAE J1939 Electrical system 24V Power Take-Off Drives Location Mounting type Rated power

Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. TH55-E70 transmissions are ideal for pressure pumping applications. TH55-E70 transmissions are optimized for use with Cat 3512C (HD), Cat 3516C (HD), Cummins QSK 50, Cummins, QSK 60, MTU 12V4000. and MTU 16V4000 engines. Cat transmissions are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat TH55-E70 oilfield transmission. Gross input power: 2461 bkW (3300 bhp).


TH55-E70 Standard Equipment
Cat Engines for Optimized Power Train

  • Cat C3512C (HD)
  • Cat 3516C (HD)
  • Cummins QSK50
  • Cummins QSK60
  • MTU 12V4000
  • MTU 16V4000

Transmission Rotation

  • Input rotation — counterclockwise
  • Output rotation — counterclockwise (as viewed from rear)

Torque Converter

  • Integral torque converter
  • Series — TC64442-ESLF
  • Stall torque ratio — 2.23

Clutches

  • Clutches — electro-hydraulic fully modulated, oil cooled, multidisc
  • Clutch modulation control — Cat Electronic Clutch Pressure Control (ECPC)

Installation Connections

  • 2 oil cooler lines
  • 1 electrical connector
  • 1 pump

Oil System

  • Cat Transmission/Drive Train Oil-4 (TDTO)
  • Sump oil temperatures
  • Hydraulic fill capacity — Approx. 189 L (50 gal), subject to cooler size, lines, and installation.
  • Filter Type — 6 micron synthetic, cartridge remote mount

Mountings

  • Input connection (flywheel) — SAE #0
  • Output connections (flange)
  • Structural application subject to Caterpillar approval

Control System

  • Electronic Control Unit (ECU)
  • Electronic data link, SAE J1939
  • Electrical system 24V

Power Take-Off Drives

  • Location
  • Mounting type
  • Rated power
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Adjustable Speed Drives
Product Number 18505327
Product Name Off Road Vehicle Transmissions TH55-E70
Shaft Speed 1900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Commercial 1:1 Ratio Right Angle Drives (metric) - A 2Z 1M2RR06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
View Details
Off Road Vehicle Transmissions CX48-P2300 - 18504305 - Caterpillar Oil & Gas
Specs
Shaft Speed 1900 rpm
Output Torque 79872 In-lbs (92097 kg-cm)
Motor Power 2300 HP
View Details
 - Y2 - Zero-Max
Zero-Max
Specs
Drive Type Zero-Max® Adjustable Speed Drives
Shaft Orientation Offset Parallel
Output Shaft Position Horizontal
View Details
 - SVX9000 - Innovative Technology
Innovative Technology
View Details