Caterpillar Oil & Gas Fire Pump Engines 3508 18457296

Description
Cat 3508 Diesel Fire Pump Engine. Ratings: 709-794 bkW (950-1065 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, and not UL Listed. They are available for global non-regulated areas. 3508 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Turbocharger, rear mounted Jacket water aftercooled Control System Charging alternator 24 volt, 35 amp Governor, RH, 3161 with self contained synthetic oil sump Air-fuel ratio control Mechanical speed control, without torque control Governor control Positive locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal (not installed) Mounting System Rails, mounting, engine length, 254 mm (10 in), industrial-type, C-channel. Included on selected top level engines Power Take Off Accessory drive, upper RH Front housing, single sided Protection System Junction box Manual shutoff, RH Safety shutoff protection, energized to shutdown Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request 3508 Optional Equipment Cooling System Emergency water connections Exhaust System Flexible fitting Exhaust elbow Exhaust flange Fuel System Primary fuel filter - cartridge type Lubrication System Oil level regulator Power Take-off Two-sided front housing Front, upper left-hand accessory drive Front, lower left-hand accessory drive Auxiliary drive shaft Auxiliary drive pulley Starting System Battery - 24V Battery rack
Datasheet
Description
Cat 3508 Diesel Fire Pump Engine. Ratings: 709-794 bkW (950-1065 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, and not UL Listed. They are available for global non-regulated areas. 3508 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Turbocharger, rear mounted Jacket water aftercooled Control System Charging alternator 24 volt, 35 amp Governor, RH, 3161 with self contained synthetic oil sump Air-fuel ratio control Mechanical speed control, without torque control Governor control Positive locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal (not installed) Mounting System Rails, mounting, engine length, 254 mm (10 in), industrial-type, C-channel. Included on selected top level engines Power Take Off Accessory drive, upper RH Front housing, single sided Protection System Junction box Manual shutoff, RH Safety shutoff protection, energized to shutdown Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request 3508 Optional Equipment Cooling System Emergency water connections Exhaust System Flexible fitting Exhaust elbow Exhaust flange Fuel System Primary fuel filter - cartridge type Lubrication System Oil level regulator Power Take-off Two-sided front housing Front, upper left-hand accessory drive Front, lower left-hand accessory drive Auxiliary drive shaft Auxiliary drive pulley Starting System Battery - 24V Battery rack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Pump Engines 3508 - 18457296 - Caterpillar Oil & Gas
Houston, TX, USA
Fire Pump Engines 3508
18457296
Fire Pump Engines 3508 18457296
Cat 3508 Diesel Fire Pump Engine. Ratings: 709-794 bkW (950-1065 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, and not UL Listed. They are available for global non-regulated areas. 3508 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Turbocharger, rear mounted Jacket water aftercooled Control System Charging alternator 24 volt, 35 amp Governor, RH, 3161 with self contained synthetic oil sump Air-fuel ratio control Mechanical speed control, without torque control Governor control Positive locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal (not installed) Mounting System Rails, mounting, engine length, 254 mm (10 in), industrial-type, C-channel. Included on selected top level engines Power Take Off Accessory drive, upper RH Front housing, single sided Protection System Junction box Manual shutoff, RH Safety shutoff protection, energized to shutdown Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request 3508 Optional Equipment Cooling System Emergency water connections Exhaust System Flexible fitting Exhaust elbow Exhaust flange Fuel System Primary fuel filter - cartridge type Lubrication System Oil level regulator Power Take-off Two-sided front housing Front, upper left-hand accessory drive Front, lower left-hand accessory drive Auxiliary drive shaft Auxiliary drive pulley Starting System Battery - 24V Battery rack

Cat 3508 Diesel Fire Pump Engine. Ratings: 709-794 bkW (950-1065 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, and not UL Listed. They are available for global non-regulated areas.


3508 Standard Equipment
Air Inlet System

  • Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled.
  • Turbocharger, rear mounted
  • Jacket water aftercooled

Control System

  • Charging alternator 24 volt, 35 amp
  • Governor, RH, 3161 with self contained synthetic oil sump
  • Air-fuel ratio control
  • Mechanical speed control, without torque control
  • Governor control
  • Positive locking

Cooling System

  • Thermostats and housing
  • Jacket water pump, centrifugal

Exhaust System

  • Exhaust manifold, dry

Flywheels and Flywheel Housing

  • SAE No. 0 flywheel
  • 151 flywheel teeth
  • SAE No. 0 flywheel housing
  • SAE standard rotation

Fuel System

  • Fuel filter, with service indicators, cartridge type with RH service
  • Fuel transfer pump

Instrumentation

  • Instrument Panel, RH
  • Engine oil pressure gauge
  • Fuel pressure gauge
  • Oil filter differential gauge
  • Jacket water temperature gauge
  • Service meter, electric
  • Tachometer

Lube System

  • Crankcase breather, top mounted
  • Oil cooler
  • Oil filler
  • Oil dipstick
  • Oil pump
  • Oil filter, cartridge type with RH service
  • Shallow oil pan
  • Fumes disposal (not installed)

Mounting System

  • Rails, mounting, engine length, 254 mm (10 in), industrial-type, C-channel.
  • Included on selected top level engines

Power Take Off

  • Accessory drive, upper RH
  • Front housing, single sided

Protection System

  • Junction box
  • Manual shutoff, RH
  • Safety shutoff protection, energized to shutdown
  • Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi)
  • Water temperature
  • Overspeed
  • 3161 governor solenoid energized to shutdown

Starting System

  • Starting switch

General

  • Vibration damper
  • Lifting eyes
  • Paint: Cat yellow, with optional colors available at request

3508 Optional Equipment
Cooling System

  • Emergency water connections

Exhaust System

  • Flexible fitting
  • Exhaust elbow
  • Exhaust flange

Fuel System

  • Primary fuel filter - cartridge type

Lubrication System

  • Oil level regulator

Power Take-off

  • Two-sided front housing
  • Front, upper left-hand accessory drive
  • Front, lower left-hand accessory drive
  • Auxiliary drive shaft
  • Auxiliary drive pulley

Starting System

  • Battery - 24V
  • Battery rack
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18457296
Product Name Fire Pump Engines 3508
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 950 to 1065 HP
Unlock Full Specs
to access all available technical data

Similar Products

Well Service Engines C27 ACERT™ (Dry Manifold) - 18437046 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
4-Stroke HiMSEN Engine - H17/21V - Hyundai Heavy Industries Co., Ltd.
Hyundai Heavy Industries Co., Ltd.
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details
Trent 500 Civil Large Engine -  - Rolls-Royce Holdings plc
Rolls-Royce Holdings plc
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details