Hyundai Heavy Industries Co., Ltd. 4-Stroke HiMSEN Engine H17/21V

Description
Korea's first high speed engine, H17/21V is a different design conceptto the existing HiMSEN engine, with 1,800 rpm (1,500 rpm), a highoutput of 160 kW (140 kW) per cylinder at prime power, and a compactstructure. The weight ratio per kilowatt of the H17/21V engine willaverage about one third less than the current 4-stroke diesel engine.It can be used for marine propulsion, emergency generator sets anddiesel power plants. It is a state-of-the-art diesel engine available up to amaximum output of 3,200 kW and also satisfies IMO Tier II regulations foremissions, and the lower SFOC. The new H17/21V was developed basedon the advanced HiMSEN engine concept and Hi-Touch technology. Italso features• Structure strength minimizing heat load, noise and vibration• Operating system based on dynamic analysis for high precision• Highly efficient turbocharging for the best performance• Advanced Miller timing• Crown shape and selection of nozzle specification for excellentcombustion performance• Efficient lubrication and cooling system
Datasheet
Description
Korea's first high speed engine, H17/21V is a different design conceptto the existing HiMSEN engine, with 1,800 rpm (1,500 rpm), a highoutput of 160 kW (140 kW) per cylinder at prime power, and a compactstructure. The weight ratio per kilowatt of the H17/21V engine willaverage about one third less than the current 4-stroke diesel engine.It can be used for marine propulsion, emergency generator sets anddiesel power plants. It is a state-of-the-art diesel engine available up to amaximum output of 3,200 kW and also satisfies IMO Tier II regulations foremissions, and the lower SFOC. The new H17/21V was developed basedon the advanced HiMSEN engine concept and Hi-Touch technology. Italso features• Structure strength minimizing heat load, noise and vibration• Operating system based on dynamic analysis for high precision• Highly efficient turbocharging for the best performance• Advanced Miller timing• Crown shape and selection of nozzle specification for excellentcombustion performance• Efficient lubrication and cooling system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Stroke HiMSEN Engine - H17/21V - Hyundai Heavy Industries Co., Ltd.
Dong-ku, Ulsan, South Korea
4-Stroke HiMSEN Engine
H17/21V
4-Stroke HiMSEN Engine H17/21V
Korea's first high speed engine, H17/21V is a different design conceptto the existing HiMSEN engine, with 1,800 rpm (1,500 rpm), a highoutput of 160 kW (140 kW) per cylinder at prime power, and a compactstructure. The weight ratio per kilowatt of the H17/21V engine willaverage about one third less than the current 4-stroke diesel engine.It can be used for marine propulsion, emergency generator sets anddiesel power plants. It is a state-of-the-art diesel engine available up to amaximum output of 3,200 kW and also satisfies IMO Tier II regulations foremissions, and the lower SFOC. The new H17/21V was developed basedon the advanced HiMSEN engine concept and Hi-Touch technology. Italso features• Structure strength minimizing heat load, noise and vibration• Operating system based on dynamic analysis for high precision• Highly efficient turbocharging for the best performance• Advanced Miller timing• Crown shape and selection of nozzle specification for excellentcombustion performance• Efficient lubrication and cooling system

Korea's first high speed engine, H17/21V is a different design conceptto the existing HiMSEN engine, with 1,800 rpm (1,500 rpm), a highoutput of 160 kW (140 kW) per cylinder at prime power, and a compactstructure. The weight ratio per kilowatt of the H17/21V engine willaverage about one third less than the current 4-stroke diesel engine.It can be used for marine propulsion, emergency generator sets anddiesel power plants. It is a state-of-the-art diesel engine available up to amaximum output of 3,200 kW and also satisfies IMO Tier II regulations foremissions, and the lower SFOC. The new H17/21V was developed basedon the advanced HiMSEN engine concept and Hi-Touch technology. Italso features• Structure strength minimizing heat load, noise and vibration• Operating system based on dynamic analysis for high precision• Highly efficient turbocharging for the best performance• Advanced Miller timing• Crown shape and selection of nozzle specification for excellentcombustion performance• Efficient lubrication and cooling system

Supplier's Site Datasheet

Technical Specifications

  Hyundai Heavy Industries Co., Ltd.
Product Category Combustion Engines
Product Number H17/21V
Product Name 4-Stroke HiMSEN Engine
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
Horse Power 1008 to 3520 HP
Unlock Full Specs
to access all available technical data

Similar Products

Jet Engine - TR 60-30 - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Overhead Cam Engine - EX40 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
RPM 3600 rpm
View Details
AE3007 Engine Series -  - Rolls-Royce Holdings plc
Rolls-Royce Holdings plc
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
31 Gross HP* H/S Air Cooled V-Twin Big Block - 31 Gross HP* H/S - Vanguard Commercial Power
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Industrial; Marine
View Details