Caterpillar Oil & Gas Well Service Engines C27 ACERT™ (Dry Manifold) 18437046

Description
Cat C27 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C27 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C27 ACERT engines include well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT engines, with ratings: 597-858 bkW (800-1150 bhp) @ 1800-2100 rpm, meet U.S. EPA Tier 2 equivalent emission standards. They are available using U.S. EPA Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments Optional Turbo Configurations — provides flexibility in air intake and exhaust installations Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup Transmissions Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com C27 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Dual turbochargers side or rear mounted — inlet 152.4 mm (6 in.) hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet LH vertical orientation Jacket water pump — gear-driven, centrifugal RH Exhaust System Exhaust manifold — dry, heat shields Dual turbo — rear turbo exhaust, full marmon connection 127 mm (5 in.), maximum load 10 kg for direct Water-cooled center sections Flywheels and Flywheel Housings SAE No. 0 or SAE No. 1 SAE standard rotation Fuel System MEUI system Fuel filter, RH ( 2 micron high performance) Fuel transfer pump Fuel priming pump (optional electric priming pump) Lube System Crankcase breather — rear mounted Oil cooler — RH Side turbo — oil filler in RH front gear case Rear turbo — oil filler in RH valve cover Oil level gauge — RH Oil filter — RH Oil pan rear sump Mounting System Front support — narrow Power Take-Offs Crankshaft pulley — 203.2 mm (8 in), 5 grooves 15.9 mm (.63 in) wide; 292.1 mm (11.5 in.) 1 groove 15.9 mm (.63 in.) wide General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) C27 ACERT™ (Dry Manifold) Optional Equipment Air Inlet System Air lines Air cleaners Precleaners Charging System Battery chargers Charging alternators Alternator mountings Circuit Breakers Circuit breaker mounting Cooling System Blower fans Suction fans Radiators Exhaust System Muffler Flywheel and Flywheel Housings Fuel Systems Electric fuel priming pump Instrumentation Gauges and instrument panels Lube System Lubricating oil Oil pan Oil filter Mounting System Engine supports Power Take-Offs Hydraulic pump drives Pulley Auxiliary drive Starting System Electric starting motor Battery sets – 24V Battery cable Battery rack Starting aids Packaging Overseas preservation Storage preservation Export packaging
Datasheet
Description
Cat C27 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C27 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C27 ACERT engines include well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT engines, with ratings: 597-858 bkW (800-1150 bhp) @ 1800-2100 rpm, meet U.S. EPA Tier 2 equivalent emission standards. They are available using U.S. EPA Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments Optional Turbo Configurations — provides flexibility in air intake and exhaust installations Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup Transmissions Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com C27 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Dual turbochargers side or rear mounted — inlet 152.4 mm (6 in.) hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet LH vertical orientation Jacket water pump — gear-driven, centrifugal RH Exhaust System Exhaust manifold — dry, heat shields Dual turbo — rear turbo exhaust, full marmon connection 127 mm (5 in.), maximum load 10 kg for direct Water-cooled center sections Flywheels and Flywheel Housings SAE No. 0 or SAE No. 1 SAE standard rotation Fuel System MEUI system Fuel filter, RH ( 2 micron high performance) Fuel transfer pump Fuel priming pump (optional electric priming pump) Lube System Crankcase breather — rear mounted Oil cooler — RH Side turbo — oil filler in RH front gear case Rear turbo — oil filler in RH valve cover Oil level gauge — RH Oil filter — RH Oil pan rear sump Mounting System Front support — narrow Power Take-Offs Crankshaft pulley — 203.2 mm (8 in), 5 grooves 15.9 mm (.63 in) wide; 292.1 mm (11.5 in.) 1 groove 15.9 mm (.63 in.) wide General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) C27 ACERT™ (Dry Manifold) Optional Equipment Air Inlet System Air lines Air cleaners Precleaners Charging System Battery chargers Charging alternators Alternator mountings Circuit Breakers Circuit breaker mounting Cooling System Blower fans Suction fans Radiators Exhaust System Muffler Flywheel and Flywheel Housings Fuel Systems Electric fuel priming pump Instrumentation Gauges and instrument panels Lube System Lubricating oil Oil pan Oil filter Mounting System Engine supports Power Take-Offs Hydraulic pump drives Pulley Auxiliary drive Starting System Electric starting motor Battery sets – 24V Battery cable Battery rack Starting aids Packaging Overseas preservation Storage preservation Export packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Well Service Engines C27 ACERT™ (Dry Manifold) - 18437046 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Engines C27 ACERT™ (Dry Manifold)
18437046
Well Service Engines C27 ACERT™ (Dry Manifold) 18437046
Cat C27 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C27 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C27 ACERT engines include well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT engines, with ratings: 597-858 bkW (800-1150 bhp) @ 1800-2100 rpm, meet U.S. EPA Tier 2 equivalent emission standards. They are available using U.S. EPA Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments Optional Turbo Configurations — provides flexibility in air intake and exhaust installations Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup Transmissions Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com C27 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Dual turbochargers side or rear mounted — inlet 152.4 mm (6 in.) hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet LH vertical orientation Jacket water pump — gear-driven, centrifugal RH Exhaust System Exhaust manifold — dry, heat shields Dual turbo — rear turbo exhaust, full marmon connection 127 mm (5 in.), maximum load 10 kg for direct Water-cooled center sections Flywheels and Flywheel Housings SAE No. 0 or SAE No. 1 SAE standard rotation Fuel System MEUI system Fuel filter, RH ( 2 micron high performance) Fuel transfer pump Fuel priming pump (optional electric priming pump) Lube System Crankcase breather — rear mounted Oil cooler — RH Side turbo — oil filler in RH front gear case Rear turbo — oil filler in RH valve cover Oil level gauge — RH Oil filter — RH Oil pan rear sump Mounting System Front support — narrow Power Take-Offs Crankshaft pulley — 203.2 mm (8 in), 5 grooves 15.9 mm (.63 in) wide; 292.1 mm (11.5 in.) 1 groove 15.9 mm (.63 in.) wide General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) C27 ACERT™ (Dry Manifold) Optional Equipment Air Inlet System Air lines Air cleaners Precleaners Charging System Battery chargers Charging alternators Alternator mountings Circuit Breakers Circuit breaker mounting Cooling System Blower fans Suction fans Radiators Exhaust System Muffler Flywheel and Flywheel Housings Fuel Systems Electric fuel priming pump Instrumentation Gauges and instrument panels Lube System Lubricating oil Oil pan Oil filter Mounting System Engine supports Power Take-Offs Hydraulic pump drives Pulley Auxiliary drive Starting System Electric starting motor Battery sets – 24V Battery cable Battery rack Starting aids Packaging Overseas preservation Storage preservation Export packaging

Cat C27 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C27 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C27 ACERT engines include well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C27 ACERT engines, with ratings: 597-858 bkW (800-1150 bhp) @ 1800-2100 rpm, meet U.S. EPA Tier 2 equivalent emission standards. They are available using U.S. EPA Flexibility, and for other regulated and non-regulated areas.


Engine Design

- Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs

Advanced Digital Engine Management

ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics.

Optional Attachments

Optional Turbo Configurations — provides flexibility in air intake and exhaust installations

Custom Packaging

For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup

Transmissions

Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time

Testing

Every engine is full-load tested to ensure proper engine performance.

Product Support Offered Through Global Cat Dealer

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com


C27 ACERT™ (Dry Manifold) Standard Equipment
Air Inlet System

  • Dual turbochargers side or rear mounted — inlet 152.4 mm (6 in.) hose connection

Control System

  • Electronic governing, PTO speed control
  • Programmable ratings
  • Cold mode start strategy
  • Automatic altitude compensation
  • Power compensation for fuel temperature
  • Programmable low and high idle and TEL
  • Electronic diagnostics and fault logging
  • Engine monitoring and protection system (speed, temperature, pressure)
  • J1939 Broadcast (diagnostic, engine status, and control)

Cooling System

  • Thermostats and housing — outlet LH vertical orientation
  • Jacket water pump — gear-driven, centrifugal RH

Exhaust System

  • Exhaust manifold — dry, heat shields
  • Dual turbo — rear turbo exhaust, full marmon connection 127 mm (5 in.), maximum load 10 kg for direct
  • Water-cooled center sections

Flywheels and Flywheel Housings

  • SAE No. 0 or SAE No. 1
  • SAE standard rotation

Fuel System

  • MEUI system
  • Fuel filter, RH ( 2 micron high performance)
  • Fuel transfer pump
  • Fuel priming pump (optional electric priming pump)

Lube System

  • Crankcase breather — rear mounted
  • Oil cooler — RH
  • Side turbo — oil filler in RH front gear case
  • Rear turbo — oil filler in RH valve cover
  • Oil level gauge — RH
  • Oil filter — RH
  • Oil pan rear sump

Mounting System

  • Front support — narrow

Power Take-Offs

  • Crankshaft pulley — 203.2 mm (8 in), 5 grooves 15.9 mm (.63 in) wide; 292.1 mm (11.5 in.) 1 groove 15.9 mm (.63 in.) wide

General

  • Vibration damper
  • Paint — Cat yellow
  • Lifting eyes
  • Automatic variable timing, electronic
  • Electronic installation kit 70-pin connector (connectors, pins, sockets)

C27 ACERT™ (Dry Manifold) Optional Equipment
Air Inlet System

  • Air lines
  • Air cleaners
  • Precleaners

Charging System

  • Battery chargers
  • Charging alternators
  • Alternator mountings

Circuit Breakers

  • Circuit breaker mounting

Cooling System

  • Blower fans
  • Suction fans
  • Radiators

Exhaust System

  • Muffler

Flywheel and Flywheel Housings
Fuel Systems

  • Electric fuel priming pump

Instrumentation

  • Gauges and instrument panels

Lube System

  • Lubricating oil
  • Oil pan
  • Oil filter

Mounting System

  • Engine supports

Power Take-Offs

  • Hydraulic pump drives
  • Pulley
  • Auxiliary drive

Starting System

  • Electric starting motor
  • Battery sets – 24V
  • Battery cable
  • Battery rack
  • Starting aids

Packaging

  • Overseas preservation
  • Storage preservation
  • Export packaging
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18437046
Product Name Well Service Engines C27 ACERT™ (Dry Manifold)
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 800 to 1050 HP
Displacement 27.17 liters (28.71 quarts)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Pump Engines C18 ACERT™ - 18457505 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
Marine Diesel Engine - R6160/X170 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Application Marine
Horse Power 220 to 805 HP
View Details
RB211-524G/H-T Civil Large Engine -  - Rolls-Royce Holdings plc
Rolls-Royce Holdings plc
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Snow Blower Engines -  - Briggs & Stratton Corporation
Briggs & Stratton Corporation
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Snow Blower
View Details