Caster Warehouse Inc. Rubber on Aluminum Wheel W-4-RAL-6600-BB

Description
Precision molded high quality gray rubber chemically bonded to aluminum
Description
Precision molded high quality gray rubber chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Rubber on Aluminum Wheel - W-4-RAL-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Aluminum Wheel
W-4-RAL-6600-BB
Rubber on Aluminum Wheel W-4-RAL-6600-BB
Precision molded high quality gray rubber chemically bonded to aluminum

Precision molded high quality gray rubber chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-RAL-6600-BB
Product Name Rubber on Aluminum Wheel
Wheel Type Rubber/Metal
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 5 inch (127 mm)
View Details
RETORT Polypropylene Wheels - RW Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 300 to 900 lbs (136 to 408 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details