Made from a blend of nylon & glass designed to withstand high temperatures
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-4-HTGFN-5500-1/2 |
| Product Name | High Temp. Glass Filled Nylon Wheel |
| Wheel Type | Plastic |
| Maximum Load | 750 lbs (340 kg) |
| Wheel Diameter | 4 inch (102 mm) |
| Wheel Width | 1.62 inch (41.27 mm) |