Caster Warehouse Inc. Hard Rubber Wheel W-4-HR-3600

Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move
Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel - W-4-HR-3600 - Caster Warehouse Inc.
Lilburn, GA, USA
Hard Rubber Wheel
W-4-HR-3600
Hard Rubber Wheel W-4-HR-3600
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Higher load capacity than soft rubber, easy rolling, minimal effort to move

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-HR-3600
Product Name Hard Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 175 lbs (79.37 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Steel (Cast Iron) Wheel - W-12-STL-9400 - Caster Warehouse Inc.
Specs
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 12 inch (305 mm)
View Details