Caster Warehouse Inc. Thermo Plastic Rubber W-3-TRPK-5200

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-3-TRPK-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-3-TRPK-5200
Thermo Plastic Rubber W-3-TRPK-5200
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3-TRPK-5200
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 210 lbs (95.24 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheel - P-W6-CH-B-RB-1/2 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 275 lbs (125 kg)
Wheel Diameter 6 inch (152 mm)
View Details