Caster Warehouse Inc. Polyolefin Wheel W-3-LDP-3600

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-3-LDP-3600 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-3-LDP-3600
Polyolefin Wheel W-3-LDP-3600
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3-LDP-3600
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 175 lbs (79.37 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2479363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Thermo Plastic Rubber - W-3-TRP-3000 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (49.89 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWB400-8 30/75 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
View Details