High quality Thermo Plastic Rubber mechanically locked to polyolefin core
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-3.5-TRB-5200 |
| Product Name | Thermo Plastic Rubber |
| Wheel Type | Rubber/Plastic |
| Maximum Load | 250 lbs (113 kg) |
| Wheel Diameter | 3.5 inch (88.9 mm) |
| Wheel Width | 1.25 inch (31.75 mm) |