Made from premium cast iron or otherwise known as semi-steel
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-2-STL-4000 |
| Product Name | Steel (Cast Iron) Wheel |
| Wheel Type | Metal |
| Maximum Load | 125 lbs (56.69 kg) |
| Wheel Diameter | 2 inch (50.8 mm) |
| Wheel Width | 0.9375 inch (23.81 mm) |