Precision molded high quality soft rubber molded to hard rubber core
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-2-SR-3800 |
| Product Name | Soft Rubber Wheel |
| Wheel Type | Solid Rubber |
| Maximum Load | 110 lbs (49.89 kg) |
| Wheel Diameter | 2 inch (50.8 mm) |
| Wheel Width | 1 inch (25.4 mm) |