Caster Warehouse Inc. Polyolefin Wheel W-2-LDP-4000

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-2-LDP-4000 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-2-LDP-4000
Polyolefin Wheel W-2-LDP-4000
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-2-LDP-4000
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 2 inch (50.8 mm)
Wheel Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3995169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Pneumatic Wheel - P-W10-OH-G-PB-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 11.25 inch (286 mm)
View Details