High quality cushion rubber, chemically bonded to a paint cast iron core
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-10-RCI-9400-T |
| Product Name | Rubber on Cast Iron Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 1000 lbs (454 kg) |
| Wheel Diameter | 10 inch (254 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |