Caster Warehouse Inc. Rubber on Cast Iron Wheel W-10-RCI-6600

Description
High quality cushion rubber, chemically bonded to a paint cast iron core
Description
High quality cushion rubber, chemically bonded to a paint cast iron core

Suppliers

Company
Product
Description
Supplier Links
Rubber on Cast Iron Wheel - W-10-RCI-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Cast Iron Wheel
W-10-RCI-6600
Rubber on Cast Iron Wheel W-10-RCI-6600
High quality cushion rubber, chemically bonded to a paint cast iron core

High quality cushion rubber, chemically bonded to a paint cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-10-RCI-6600
Product Name Rubber on Cast Iron Wheel
Wheel Type Rubber/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheel - P-W10-CH-B-FRB-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 11.25 inch (286 mm)
View Details