Caster Warehouse Inc. Pneumatic Wheel P-W9-CHLH-G-5/8

Description
For use in non-motorized applications only, high quality rubber
Description
For use in non-motorized applications only, high quality rubber

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Wheel - P-W9-CHLH-G-5/8 - Caster Warehouse Inc.
Lilburn, GA, USA
Pneumatic Wheel
P-W9-CHLH-G-5/8
Pneumatic Wheel P-W9-CHLH-G-5/8
For use in non-motorized applications only, high quality rubber

For use in non-motorized applications only, high quality rubber

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W9-CHLH-G-5/8
Product Name Pneumatic Wheel
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 8.85 inch (225 mm)
Wheel Width 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 5096652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Pneumatic Wheel - P-W10E-OH-G-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 275 lbs (125 kg)
Wheel Diameter 10.2 inch (259 mm)
View Details