For use in non-motorized applications only, high quality rubber
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | P-W9-CH-G-PB-1/2 |
| Product Name | Pneumatic Wheel |
| Wheel Type | Pneumatic |
| Maximum Load | 300 lbs (136 kg) |
| Wheel Diameter | 9 inch (229 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |