For use in non-motorized applications only, high quality rubber
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | P-W12-CH-B-PB-3/4 |
| Product Name | Pneumatic Wheel |
| Wheel Type | Pneumatic |
| Maximum Load | 450 lbs (204 kg) |
| Wheel Diameter | 13.15 inch (334 mm) |
| Wheel Width | 3.5 inch (88.9 mm) |