Caster Warehouse Inc. Pneumatic Wheel P-W10-OH-B-PB-3/4

Description
For use in non-motorized applications only, high quality rubber
Description
For use in non-motorized applications only, high quality rubber

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Wheel - P-W10-OH-B-PB-3/4 - Caster Warehouse Inc.
Lilburn, GA, USA
Pneumatic Wheel
P-W10-OH-B-PB-3/4
Pneumatic Wheel P-W10-OH-B-PB-3/4
For use in non-motorized applications only, high quality rubber

For use in non-motorized applications only, high quality rubber

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number P-W10-OH-B-PB-3/4
Product Name Pneumatic Wheel
Wheel Type Pneumatic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 11.25 inch (286 mm)
Wheel Width 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 3995254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hard Rubber Wheel - W-3-HR-3600 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 130 lbs (58.96 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
5
Specs
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5 inch (127 mm)
View Details