Carson Optical, Inc. MagniLoupe ML-88

Description
The ML-88 MagniLoupe™ from Carson Optical is a 8x power eye Loupe. This Magnifier boasts a soft rubber cushion that provides comfort during use. The MagniLoupe™ is available in 3 sizes. Loupes are ideal for use by jewelers, photographers, watchmakers and printers. Can be used with the MagniLoupe Headband
Description
The ML-88 MagniLoupe™ from Carson Optical is a 8x power eye Loupe. This Magnifier boasts a soft rubber cushion that provides comfort during use. The MagniLoupe™ is available in 3 sizes. Loupes are ideal for use by jewelers, photographers, watchmakers and printers. Can be used with the MagniLoupe Headband

Suppliers

Company
Product
Description
Supplier Links
MagniLoupe - ML-88 - Carson Optical, Inc.
Ronkonkoma, NY, United States
MagniLoupe
ML-88
MagniLoupe ML-88
The ML-88 MagniLoupe™ from Carson Optical is a 8x power eye Loupe. This Magnifier boasts a soft rubber cushion that provides comfort during use. The MagniLoupe™ is available in 3 sizes. Loupes are ideal for use by jewelers, photographers, watchmakers and printers. Can be used with the MagniLoupe Headband

The ML-88 MagniLoupe™ from Carson Optical is a 8x power eye Loupe. This Magnifier boasts a soft rubber cushion that provides comfort during use. The MagniLoupe™ is available in 3 sizes. Loupes are ideal for use by jewelers, photographers, watchmakers and printers.
Can be used with the MagniLoupe Headband

Supplier's Site

Technical Specifications

  Carson Optical, Inc.
Product Category Magnifiers
Product Number ML-88
Product Name MagniLoupe
Type / Mounting Loupe
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 7802923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Jewellers loupe
Magnification 6 X
View Details
Specs
Type / Mounting Handheld
Magnification 12 X
Working Distance / Focal Length 0.5000 inch (12.7 mm)
View Details
RimFree - RM-90 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Type / Mounting Handheld
Magnification 2 X
Size 90mm (3.5")
View Details