Carson Optical, Inc. ezRead Pro DR-400

Description
The DR-400 ezRead™ Pro from Carson Optical transforms your television or Personal Computer (PC) into a visual aid! Simply place the ezRead™ Pro directly on top of your reading material to display the Magnified image in full color right on your television screen or Personal Computer (PC). Its wireless design allows you to use as far away or as close to your PC or television as you like. Internal LED illumination ensures that the image on screen is bright and easy to read. The ezRead™ Pro has four viewing modes: full color, black & white, black on white and white on black. The ezRead™ Pro zooms in and out digitally and you can freeze images with the click of a button. A convenient recharging stand is included. The ezRead Pro™ is lightweight, ergonomic and easy to use. The ezRead™ is ideal for those with low vision or macular degeneration. The larger the monitor, the greater the ezRead™ Pro magnifies!
Description
The DR-400 ezRead™ Pro from Carson Optical transforms your television or Personal Computer (PC) into a visual aid! Simply place the ezRead™ Pro directly on top of your reading material to display the Magnified image in full color right on your television screen or Personal Computer (PC). Its wireless design allows you to use as far away or as close to your PC or television as you like. Internal LED illumination ensures that the image on screen is bright and easy to read. The ezRead™ Pro has four viewing modes: full color, black & white, black on white and white on black. The ezRead™ Pro zooms in and out digitally and you can freeze images with the click of a button. A convenient recharging stand is included. The ezRead Pro™ is lightweight, ergonomic and easy to use. The ezRead™ is ideal for those with low vision or macular degeneration. The larger the monitor, the greater the ezRead™ Pro magnifies!

Suppliers

Company
Product
Description
Supplier Links
ezRead Pro - DR-400 - Carson Optical, Inc.
Ronkonkoma, NY, United States
ezRead Pro
DR-400
ezRead Pro DR-400
The DR-400 ezRead™ Pro from Carson Optical transforms your television or Personal Computer (PC) into a visual aid! Simply place the ezRead™ Pro directly on top of your reading material to display the Magnified image in full color right on your television screen or Personal Computer (PC). Its wireless design allows you to use as far away or as close to your PC or television as you like. Internal LED illumination ensures that the image on screen is bright and easy to read. The ezRead™ Pro has four viewing modes: full color, black & white, black on white and white on black. The ezRead™ Pro zooms in and out digitally and you can freeze images with the click of a button. A convenient recharging stand is included. The ezRead Pro™ is lightweight, ergonomic and easy to use. The ezRead™ is ideal for those with low vision or macular degeneration. The larger the monitor, the greater the ezRead™ Pro magnifies!

The DR-400 ezRead™ Pro from Carson Optical transforms your television or Personal Computer (PC) into a visual aid! Simply place the ezRead™ Pro directly on top of your reading material to display the Magnified image in full color right on your television screen or Personal Computer (PC). Its wireless design allows you to use as far away or as close to your PC or television as you like. Internal LED illumination ensures that the image on screen is bright and easy to read. The ezRead™ Pro has four viewing modes: full color, black & white, black on white and white on black. The ezRead™ Pro zooms in and out digitally and you can freeze images with the click of a button. A convenient recharging stand is included. The ezRead Pro™ is lightweight, ergonomic and easy to use. The ezRead™ is ideal for those with low vision or macular degeneration. The larger the monitor, the greater the ezRead™ Pro magnifies!

Supplier's Site

Technical Specifications

  Carson Optical, Inc.
Product Category Magnifiers
Product Number DR-400
Product Name ezRead Pro
Type / Mounting [Magnifiers] > Other
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 606989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying headband
Magnification 2.7 X
View Details
Specs
Type / Mounting Handheld
Magnification 12 X
Working Distance / Focal Length 0.5000 inch (12.7 mm)
View Details
MagniRead - MR-25 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Type / Mounting Screen Magnifier
Magnification 1.5 X
View Details