Carrier Vibrating Equipment, Inc. Vibrating Feeder, Mining Industry

Description
Carrier vibrating feeders provide the most efficient and economical method of conveying bulk materials, with the easiest means of controlling feed rate. Natural Frequency Feeders are energy efficient and designed to handle high capacities, while maintaining stroke under extreme headloads. Carrier’s two-mass subresonant vibrating feeder drive systems utilize heavy-duty coil springs, delivering a linear angle of attack along the full length of the feeder pan. Features and benefits of Carrier vibrating feeders: Travel speeds up to 60 feet per minute. High temperature vibrating feeder designs available for handling materials up to 2000 deg. F. Choice of construction from carbon steel to metal alloys. Polished vibrating feeder trough and special coatings available for sticky products. Provides robust operation in the most demanding conditions. The design also requires relatively low horsepower. Vibrating feeder capacities to 3,000 tons per hour. Supported from below or suspended from above on soft steel coil or rubber isolation springs to reduce dynamic reactions to surrounding structures. Designed to accommodate heavy headloads. Easy installation, low maintenance and minimum downtime. Economical in initial cost and operation. Vibrating feeder design options: Tuned, two-mass, natural frequency and direct-drive designs. Widths from 12 inches to 10 feet, and lengths up to 25 feet. Options include scalping or screening decks, removable dust-tight covers, overhead drive arrangement, abrasion resistant liners, explosion-proof designs and more. Two-directional conveying design available. Available in fixed or adjustable rate designs.
Datasheet
Description
Carrier vibrating feeders provide the most efficient and economical method of conveying bulk materials, with the easiest means of controlling feed rate. Natural Frequency Feeders are energy efficient and designed to handle high capacities, while maintaining stroke under extreme headloads. Carrier’s two-mass subresonant vibrating feeder drive systems utilize heavy-duty coil springs, delivering a linear angle of attack along the full length of the feeder pan. Features and benefits of Carrier vibrating feeders: Travel speeds up to 60 feet per minute. High temperature vibrating feeder designs available for handling materials up to 2000 deg. F. Choice of construction from carbon steel to metal alloys. Polished vibrating feeder trough and special coatings available for sticky products. Provides robust operation in the most demanding conditions. The design also requires relatively low horsepower. Vibrating feeder capacities to 3,000 tons per hour. Supported from below or suspended from above on soft steel coil or rubber isolation springs to reduce dynamic reactions to surrounding structures. Designed to accommodate heavy headloads. Easy installation, low maintenance and minimum downtime. Economical in initial cost and operation. Vibrating feeder design options: Tuned, two-mass, natural frequency and direct-drive designs. Widths from 12 inches to 10 feet, and lengths up to 25 feet. Options include scalping or screening decks, removable dust-tight covers, overhead drive arrangement, abrasion resistant liners, explosion-proof designs and more. Two-directional conveying design available. Available in fixed or adjustable rate designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibrating Feeder, Mining Industry -  - Carrier Vibrating Equipment, Inc.
Louisville, KY, USA
Vibrating Feeder, Mining Industry
Vibrating Feeder, Mining Industry
Carrier vibrating feeders provide the most efficient and economical method of conveying bulk materials, with the easiest means of controlling feed rate. Natural Frequency Feeders are energy efficient and designed to handle high capacities, while maintaining stroke under extreme headloads. Carrier’s two-mass subresonant vibrating feeder drive systems utilize heavy-duty coil springs, delivering a linear angle of attack along the full length of the feeder pan. Features and benefits of Carrier vibrating feeders: Travel speeds up to 60 feet per minute. High temperature vibrating feeder designs available for handling materials up to 2000 deg. F. Choice of construction from carbon steel to metal alloys. Polished vibrating feeder trough and special coatings available for sticky products. Provides robust operation in the most demanding conditions. The design also requires relatively low horsepower. Vibrating feeder capacities to 3,000 tons per hour. Supported from below or suspended from above on soft steel coil or rubber isolation springs to reduce dynamic reactions to surrounding structures. Designed to accommodate heavy headloads. Easy installation, low maintenance and minimum downtime. Economical in initial cost and operation. Vibrating feeder design options: Tuned, two-mass, natural frequency and direct-drive designs. Widths from 12 inches to 10 feet, and lengths up to 25 feet. Options include scalping or screening decks, removable dust-tight covers, overhead drive arrangement, abrasion resistant liners, explosion-proof designs and more. Two-directional conveying design available. Available in fixed or adjustable rate designs.

Carrier vibrating feeders provide the most efficient and economical method of conveying bulk materials, with the easiest means of controlling feed rate.

Natural Frequency Feeders are energy efficient and designed to handle high capacities, while maintaining stroke under extreme headloads. Carrier’s two-mass subresonant vibrating feeder drive systems utilize heavy-duty coil springs, delivering a linear angle of attack along the full length of the feeder pan.

Features and benefits of Carrier vibrating feeders:

  • Travel speeds up to 60 feet per minute.
  • High temperature vibrating feeder designs available for handling materials up to 2000 deg. F.
  • Choice of construction from carbon steel to metal alloys.
  • Polished vibrating feeder trough and special coatings available for sticky products.
  • Provides robust operation in the most demanding conditions. The design also requires relatively low horsepower.
  • Vibrating feeder capacities to 3,000 tons per hour.
  • Supported from below or suspended from above on soft steel coil or rubber isolation springs to reduce dynamic reactions to surrounding structures.
  • Designed to accommodate heavy headloads.
  • Easy installation, low maintenance and minimum downtime.
  • Economical in initial cost and operation.

Vibrating feeder design options:

  • Tuned, two-mass, natural frequency and direct-drive designs.
  • Widths from 12 inches to 10 feet, and lengths up to 25 feet.
  • Options include scalping or screening decks, removable dust-tight covers, overhead drive arrangement, abrasion resistant liners, explosion-proof designs and more.
  • Two-directional conveying design available.
  • Available in fixed or adjustable rate designs.
Supplier's Site Datasheet

Technical Specifications

  Carrier Vibrating Equipment, Inc.
Product Category Vibratory Tables
Product Name Vibrating Feeder, Mining Industry
Type Belt Table
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Table -  - Vecoplan, LLC
Vecoplan, LLC
Specs
Type Flat Deck Table
Width 19.69 to ? inch (500 to ? mm)
Height 35.43 to 70.87 inch (900 to 1800 mm)
View Details
Vibrating Feeder, Foundry Industry -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
Specs
Type Belt Table
View Details