Gilson Company, Inc. Relative Density, Vibrating Table, 230V/60Hz HM-315

Description
Apparatus is used to determine relative density of granular soils which normally do not respond well to conventional Proctor moisture-density compaction tests. Maximum density is determined by placing soil in special molds and densifying using a vibrating table and surcharge. Minimum index density is determined by loose placement in the molds using special pouring funnels, scoop, or shovel, depending on size of soil particles. HM-315 Vibratory Table has a cushioned steel 30x30in (762x762mm) vibrating deck activated by electromagnetic vibrator with over 100lb (45.5kg) actuator. The table has 750lbs (341kg) load capacity and requires 800 Watts, 12 amps at 230V. Table height is 21in (533mm). Vibration rate is 3,600VPM (3,000 at 50Hz) and amplitude adjusts in accordance with ASTM requirements. The solid state circuitry allows precise amplitude control even with fluctuating voltage supplies. HM-317 and HM-318 Cylindrical Mold Sets for 0.1 and 0.5ft3 (2.83 and 14.2L) capacity have attached carrying handles and guide brackets for the Gauge Set. They come complete with detachable guide sleeve with clamp assembly, surcharge base plate with removable handle, and surcharge weight with handle. Mold included with HM-317 Set is 6in (152.4mm) ID x 6.112in (155.2mm) IH; surcharge weight plus base plate has 56.5 ±0.5lb (25.5 ±0.2kg) total weight. Larger mold with HM-318 Set is 11in (279.4mm) ID x 9.092in (230.9mm) IH with 190 ±2lb (86.2 ±0.9kg) total weight of base plate with surcharge weight. HM-319 Gauge Set fits guide brackets of either Mold Set to measure distance from top of mold to top of base plate after densification (to compute volume change). Set includes a 2in (50.8mm) Dial Indicator, with 2in (50.8mm) travel and 0.001in (0.025mm) graduations, and a special holder to fit molds. A metal 3x12x1/8in (76x305x3.2mm) calibration bar is also included. HMA-60 Accessory Pouring Funnel Set is required for loose placement of 3/8in (9.5mm) and finer soil in HM-317. Set includes two 6in (152mm) diameter x 12in (305mm) long metal cylinders, each with funnel and 6in (152mm) long delivery spout attached to one end. Spouts are 1in (25.4mm) and 1/2in (12.7mm) in diameter.
Description
Apparatus is used to determine relative density of granular soils which normally do not respond well to conventional Proctor moisture-density compaction tests. Maximum density is determined by placing soil in special molds and densifying using a vibrating table and surcharge. Minimum index density is determined by loose placement in the molds using special pouring funnels, scoop, or shovel, depending on size of soil particles. HM-315 Vibratory Table has a cushioned steel 30x30in (762x762mm) vibrating deck activated by electromagnetic vibrator with over 100lb (45.5kg) actuator. The table has 750lbs (341kg) load capacity and requires 800 Watts, 12 amps at 230V. Table height is 21in (533mm). Vibration rate is 3,600VPM (3,000 at 50Hz) and amplitude adjusts in accordance with ASTM requirements. The solid state circuitry allows precise amplitude control even with fluctuating voltage supplies. HM-317 and HM-318 Cylindrical Mold Sets for 0.1 and 0.5ft3 (2.83 and 14.2L) capacity have attached carrying handles and guide brackets for the Gauge Set. They come complete with detachable guide sleeve with clamp assembly, surcharge base plate with removable handle, and surcharge weight with handle. Mold included with HM-317 Set is 6in (152.4mm) ID x 6.112in (155.2mm) IH; surcharge weight plus base plate has 56.5 ±0.5lb (25.5 ±0.2kg) total weight. Larger mold with HM-318 Set is 11in (279.4mm) ID x 9.092in (230.9mm) IH with 190 ±2lb (86.2 ±0.9kg) total weight of base plate with surcharge weight. HM-319 Gauge Set fits guide brackets of either Mold Set to measure distance from top of mold to top of base plate after densification (to compute volume change). Set includes a 2in (50.8mm) Dial Indicator, with 2in (50.8mm) travel and 0.001in (0.025mm) graduations, and a special holder to fit molds. A metal 3x12x1/8in (76x305x3.2mm) calibration bar is also included. HMA-60 Accessory Pouring Funnel Set is required for loose placement of 3/8in (9.5mm) and finer soil in HM-317. Set includes two 6in (152mm) diameter x 12in (305mm) long metal cylinders, each with funnel and 6in (152mm) long delivery spout attached to one end. Spouts are 1in (25.4mm) and 1/2in (12.7mm) in diameter.

Suppliers

Company
Product
Description
Supplier Links
Relative Density, Vibrating Table, 230V/60Hz - HM-315 - Gilson Company, Inc.
Lewis Center, OH, USA
Relative Density, Vibrating Table, 230V/60Hz
HM-315
Relative Density, Vibrating Table, 230V/60Hz HM-315
Apparatus is used to determine relative density of granular soils which normally do not respond well to conventional Proctor moisture-density compaction tests. Maximum density is determined by placing soil in special molds and densifying using a vibrating table and surcharge. Minimum index density is determined by loose placement in the molds using special pouring funnels, scoop, or shovel, depending on size of soil particles. HM-315 Vibratory Table has a cushioned steel 30x30in (762x762mm) vibrating deck activated by electromagnetic vibrator with over 100lb (45.5kg) actuator. The table has 750lbs (341kg) load capacity and requires 800 Watts, 12 amps at 230V. Table height is 21in (533mm). Vibration rate is 3,600VPM (3,000 at 50Hz) and amplitude adjusts in accordance with ASTM requirements. The solid state circuitry allows precise amplitude control even with fluctuating voltage supplies. HM-317 and HM-318 Cylindrical Mold Sets for 0.1 and 0.5ft3 (2.83 and 14.2L) capacity have attached carrying handles and guide brackets for the Gauge Set. They come complete with detachable guide sleeve with clamp assembly, surcharge base plate with removable handle, and surcharge weight with handle. Mold included with HM-317 Set is 6in (152.4mm) ID x 6.112in (155.2mm) IH; surcharge weight plus base plate has 56.5 ±0.5lb (25.5 ±0.2kg) total weight. Larger mold with HM-318 Set is 11in (279.4mm) ID x 9.092in (230.9mm) IH with 190 ±2lb (86.2 ±0.9kg) total weight of base plate with surcharge weight. HM-319 Gauge Set fits guide brackets of either Mold Set to measure distance from top of mold to top of base plate after densification (to compute volume change). Set includes a 2in (50.8mm) Dial Indicator, with 2in (50.8mm) travel and 0.001in (0.025mm) graduations, and a special holder to fit molds. A metal 3x12x1/8in (76x305x3.2mm) calibration bar is also included. HMA-60 Accessory Pouring Funnel Set is required for loose placement of 3/8in (9.5mm) and finer soil in HM-317. Set includes two 6in (152mm) diameter x 12in (305mm) long metal cylinders, each with funnel and 6in (152mm) long delivery spout attached to one end. Spouts are 1in (25.4mm) and 1/2in (12.7mm) in diameter.

Apparatus is used to determine relative density of granular soils which normally do not respond well to conventional Proctor moisture-density compaction tests. Maximum density is determined by placing soil in special molds and densifying using a vibrating table and surcharge. Minimum index density is determined by loose placement in the molds using special pouring funnels, scoop, or shovel, depending on size of soil particles.

HM-315 Vibratory Table has a cushioned steel 30x30in (762x762mm) vibrating deck activated by electromagnetic vibrator with over 100lb (45.5kg) actuator. The table has 750lbs (341kg) load capacity and requires 800 Watts, 12 amps at 230V. Table height is 21in (533mm). Vibration rate is 3,600VPM (3,000 at 50Hz) and amplitude adjusts in accordance with ASTM requirements. The solid state circuitry allows precise amplitude control even with fluctuating voltage supplies.

HM-317 and HM-318 Cylindrical Mold Sets for 0.1 and 0.5ft3 (2.83 and 14.2L) capacity have attached carrying handles and guide brackets for the Gauge Set. They come complete with detachable guide sleeve with clamp assembly, surcharge base plate with removable handle, and surcharge weight with handle. Mold included with HM-317 Set is 6in (152.4mm) ID x 6.112in (155.2mm) IH; surcharge weight plus base plate has 56.5 ±0.5lb (25.5 ±0.2kg) total weight. Larger mold with HM-318 Set is 11in (279.4mm) ID x 9.092in (230.9mm) IH with 190 ±2lb (86.2 ±0.9kg) total weight of base plate with surcharge weight.

HM-319 Gauge Set fits guide brackets of either Mold Set to measure distance from top of mold to top of base plate after densification (to compute volume change). Set includes a 2in (50.8mm) Dial Indicator, with 2in (50.8mm) travel and 0.001in (0.025mm) graduations, and a special holder to fit molds. A metal 3x12x1/8in (76x305x3.2mm) calibration bar is also included.

HMA-60 Accessory Pouring Funnel Set is required for loose placement of 3/8in (9.5mm) and finer soil in HM-317. Set includes two 6in (152mm) diameter x 12in (305mm) long metal cylinders, each with funnel and 6in (152mm) long delivery spout attached to one end. Spouts are 1in (25.4mm) and 1/2in (12.7mm) in diameter.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Vibratory Tables
Product Number HM-315
Product Name Relative Density, Vibrating Table, 230V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Shakeout Table - Delta Phase® - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
Specs
Type Shake Out Table
Power Electric
Length 240 inch (6096 mm)
View Details
 - GT-O-2338 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Type Grid Top Table
Power Electric; Pneumatic
Length 38 inch (965 mm)
View Details
Vibratory Table -  - Vecoplan, LLC
Vecoplan, LLC
Specs
Type Flat Deck Table
Width 19.69 to ? inch (500 to ? mm)
Height 35.43 to 70.87 inch (900 to 1800 mm)
View Details