Carrier Vibrating Equipment, Inc. Shakeout Table Delta Phase®

Description
Carrier Delta-Phase® shakeout machines efficiently shake out castings and reduce sand lump size. Our Delta-Phase shakeouts (patent #5,615,763) use a unique vibratory motion to separate sand from castings, allowing sand to pass through a perforated deck and castings to end discharge for further processing. These shakeout machines allow for precise control over the angle of vibration, optimizing the removal of sand, even when the machine is in-use. Delta-Phase Shakeout Process Controls The heart of the Delta-Phase Shakeout is the process controller. Using simple and reliable electronics, the Delta-Phase shakeout machine is able to precisely control the angle of vibration. This change in vibration angle controls the conveying speed and retention time of your castings on the shakeout deck, optimizing sand removal. You can accurately and automatically change this angle – even on the fly! Features and benefits of Carrier Delta-Phase shakeout machines: Patented Delta-Phase shakeouts provide ultimate process control. Available in low, medium and high frequency designs with direct drive force or natural frequency designs. Used for sand to metal ratios as low as 5:1 and as high as 60:1. Direct drive design prevents overstroke during upset conditions caused by wet, sticky sand. Natural frequency designs handle heavy duty applications with very low energy consumption. Mounted on soft isolation springs to reduce the dynamic reaction transmitted to the foundation. Barrel Horse™ shakeout machine provides the above features while gently blending the molding sand with the castings. Also provides homogeneous, conditioned sand and cool, clean castings. Extremely useful handling fragile castings commonly damaged by rotating drum shakeouts.
Datasheet
Description
Carrier Delta-Phase® shakeout machines efficiently shake out castings and reduce sand lump size. Our Delta-Phase shakeouts (patent #5,615,763) use a unique vibratory motion to separate sand from castings, allowing sand to pass through a perforated deck and castings to end discharge for further processing. These shakeout machines allow for precise control over the angle of vibration, optimizing the removal of sand, even when the machine is in-use. Delta-Phase Shakeout Process Controls The heart of the Delta-Phase Shakeout is the process controller. Using simple and reliable electronics, the Delta-Phase shakeout machine is able to precisely control the angle of vibration. This change in vibration angle controls the conveying speed and retention time of your castings on the shakeout deck, optimizing sand removal. You can accurately and automatically change this angle – even on the fly! Features and benefits of Carrier Delta-Phase shakeout machines: Patented Delta-Phase shakeouts provide ultimate process control. Available in low, medium and high frequency designs with direct drive force or natural frequency designs. Used for sand to metal ratios as low as 5:1 and as high as 60:1. Direct drive design prevents overstroke during upset conditions caused by wet, sticky sand. Natural frequency designs handle heavy duty applications with very low energy consumption. Mounted on soft isolation springs to reduce the dynamic reaction transmitted to the foundation. Barrel Horse™ shakeout machine provides the above features while gently blending the molding sand with the castings. Also provides homogeneous, conditioned sand and cool, clean castings. Extremely useful handling fragile castings commonly damaged by rotating drum shakeouts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shakeout Table - Delta Phase® - Carrier Vibrating Equipment, Inc.
Louisville, KY, USA
Shakeout Table
Delta Phase®
Shakeout Table Delta Phase®
Carrier Delta-Phase® shakeout machines efficiently shake out castings and reduce sand lump size. Our Delta-Phase shakeouts (patent #5,615,763) use a unique vibratory motion to separate sand from castings, allowing sand to pass through a perforated deck and castings to end discharge for further processing. These shakeout machines allow for precise control over the angle of vibration, optimizing the removal of sand, even when the machine is in-use. Delta-Phase Shakeout Process Controls The heart of the Delta-Phase Shakeout is the process controller. Using simple and reliable electronics, the Delta-Phase shakeout machine is able to precisely control the angle of vibration. This change in vibration angle controls the conveying speed and retention time of your castings on the shakeout deck, optimizing sand removal. You can accurately and automatically change this angle – even on the fly! Features and benefits of Carrier Delta-Phase shakeout machines: Patented Delta-Phase shakeouts provide ultimate process control. Available in low, medium and high frequency designs with direct drive force or natural frequency designs. Used for sand to metal ratios as low as 5:1 and as high as 60:1. Direct drive design prevents overstroke during upset conditions caused by wet, sticky sand. Natural frequency designs handle heavy duty applications with very low energy consumption. Mounted on soft isolation springs to reduce the dynamic reaction transmitted to the foundation. Barrel Horse™ shakeout machine provides the above features while gently blending the molding sand with the castings. Also provides homogeneous, conditioned sand and cool, clean castings. Extremely useful handling fragile castings commonly damaged by rotating drum shakeouts.

Carrier Delta-Phase® shakeout machines efficiently shake out castings and reduce sand lump size.

Our Delta-Phase shakeouts (patent #5,615,763) use a unique vibratory motion to separate sand from castings, allowing sand to pass through a perforated deck and castings to end discharge for further processing. These shakeout machines allow for precise control over the angle of vibration, optimizing the removal of sand, even when the machine is in-use.

Delta-Phase Shakeout Process Controls

The heart of the Delta-Phase Shakeout is the process controller. Using simple and reliable electronics, the Delta-Phase shakeout machine is able to precisely control the angle of vibration. This change in vibration angle controls the conveying speed and retention time of your castings on the shakeout deck, optimizing sand removal. You can accurately and automatically change this angle – even on the fly!

Features and benefits of Carrier Delta-Phase shakeout machines:

  • Patented Delta-Phase shakeouts provide ultimate process control.
  • Available in low, medium and high frequency designs with direct drive force or natural frequency designs.
  • Used for sand to metal ratios as low as 5:1 and as high as 60:1.
  • Direct drive design prevents overstroke during upset conditions caused by wet, sticky sand.
  • Natural frequency designs handle heavy duty applications with very low energy consumption.
  • Mounted on soft isolation springs to reduce the dynamic reaction transmitted to the foundation.
  • Barrel Horse™ shakeout machine provides the above features while gently blending the molding sand with the castings. Also provides homogeneous, conditioned sand and cool, clean castings. Extremely useful handling fragile castings commonly damaged by rotating drum shakeouts.
Supplier's Site Datasheet

Technical Specifications

  Carrier Vibrating Equipment, Inc.
Product Category Vibratory Tables
Product Number Delta Phase®
Product Name Shakeout Table
Type Shake Out Table
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Table -  - Vecoplan, LLC
Vecoplan, LLC
Specs
Type Flat Deck Table
Width 19.69 to ? inch (500 to ? mm)
Height 35.43 to 70.87 inch (900 to 1800 mm)
View Details
Vibrating Feeder - AMPLI-FLOW Model FC - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
Specs
Type Belt Table
View Details