FEATURES: Precision jaw with a swiveling face for securely clamping a workpiece that has nonparallel sides. Also useful for securely clamping two side-by-side workpieces with different tolerances. Contact face swivels up to 5° in both directions. Swivel Jaws are usually mounted on the sliding-jaw side, together with a standard Flat Jaw on the fixed-jaw side (for positional accuracy).
SIZES: Available in four jaw widths, to fit the following vise sizes – see Dimensions page for part numbers:
| 100mm Jaw | |
| 125mm Jaw | |
| 160mm Jaw | |
| 200mm Jaw |
MOUNTING: Fasten to the vise with two Socket-Head Cap Screws (furnished with vise).
MATERIAL: Steel, hardened and ground.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Vise Jaws |
| Product Number | Swivel Jaws |
| Product Name | Standard Jaws for High Precision Power Vises |