FEATURES: Precision jaw with two 120° V grooves, to allow clamping cylindrical workpieces in either horizontal or vertical position. V Jaws are usually mounted on the fixed-jaw side (for positional accuracy), together with a standard Flat Jaw on the sliding-jaw side. V Jaws can also be used in pairs.
SIZES: Available in four jaw widths, to fit the following vise sizes — see Dimensions page for part numbers:
| 100mm Jaw | |
| 125mm Jaw | |
| 160mm Jaw | |
| 200mm Jaw |
MOUNTING: Fasten to the vise with two Socket-Head Cap Screws (furnished with vise).
MATERIAL: Steel, hardened and ground.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Vise Jaws |
| Product Number | V Jaws |
| Product Name | Standard Jaws for High Precision Power Vises |