FEATURES: Similar to standard Flat Jaws, except furnished as soft, oversize blanks for machining a custom vise-jaw fixture. Use either in pairs, or with another single jaw.
SIZES: Available in four jaw widths, to fit the following vise sizes — see Dimensions page for part numbers:
| 100mm Jaw | |
| 125mm Jaw | |
| 160mm Jaw | |
| 200mm Jaw |
MOUNTING: Fasten to the vise with two Socket-Head Cap Screws (furnished with vise).
MATERIAL: Steel.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Vise Jaws |
| Product Number | Soft Blank Flat Jaws |
| Product Name | Standard Jaws for High Precision Power Vises |