FEATURES: These versatile jaws allow clamping rectangular workpieces up high in the vise without using parallel blocks. This allows raising short workpieces for easier access, and also provides tool clearance between the workpiece and the vise bed. Each Step Jaw has both a high and a low step. Steps are precision ground to maintain accurate vertical and horizontal location. Use Step Jaws only in pairs.
SIZES: Available in four jaw widths, to fit the following vise sizes — see Dimensions page for part numbers:
| 100mm Jaw | |
| 125mm Jaw | |
| 160mm Jaw | |
| 200mm Jaw |
MOUNTING: Fasten to the vise with two Socket-Head Cap Screws (furnished with vise).
MATERIAL: Steel, hardened and ground.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Vise Jaws |
| Product Number | Step Jaws |
| Product Name | Standard Jaws for High Precision Power Vises |