Carr Lane Manufacturing Co. Latch Action Series Fixed Length

Description
Latch clamp with a fixed reach for installation where no length adjustment is required. Adjustable stop allows latching at an angle. 3-3/8" drawing movement.
Description
Latch clamp with a fixed reach for installation where no length adjustment is required. Adjustable stop allows latching at an angle. 3-3/8" drawing movement.

Suppliers

Company
Product
Description
Supplier Links
Latch Action Series - Fixed Length - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Latch Action Series
Fixed Length
Latch Action Series Fixed Length
Latch clamp with a fixed reach for installation where no length adjustment is required. Adjustable stop allows latching at an angle. 3-3/8" drawing movement.

Latch clamp with a fixed reach for installation where no length adjustment is required. Adjustable stop allows latching at an angle. 3-3/8" drawing movement.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hand Clamps
Product Number Fixed Length
Product Name Latch Action Series
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

472 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70010 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 2726460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 4.33 inch (110 mm)
View Details
Horizontal Handle Series - Extra Wide Opening - Carr Lane Manufacturing Co.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Actuation Manual
View Details