FEATURES: These unique jaws have a precision swiveling V groove. This allows accurately centering any rectangular workpiece between two opposite corners, while keeping it perfectly upright (eliminating the need for a side stop). Use Diagonal-Clamping Jaws only in pairs.
SIZES: Available in four jaw widths, to fit the following vise sizes — see Dimensions page for part numbers:
| 100mm Jaw | |
| 125mm Jaw | |
| 160mm Jaw | |
| 200mm Jaw |
MOUNTING: Fasten to the vise with two Socket-Head Cap Screws (furnished with vise).
MATERIAL: Steel, hardened and ground.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Vise Jaws |
| Product Number | Diagonal Clamping Jaws |
| Product Name | Standard Jaws for High Precision Power Vises |