FEATURES: Two of these standard Flat Jaws are furnished with every machine vise that we offer. These hardened and ground jaws are reversible: one side of each jaw is smooth, while the other is serrated for extra gripping. Use either in pairs, or with another single jaw.
SIZES: Available in four jaw widths, to fit the following vise sizes — see Dimensions page for part numbers:
| 100mm Jaw | |
| 125mm Jaw | |
| 160mm Jaw | |
| 200mm Jaw |
MOUNTING: Fasten to the vise with two Socket-Head Cap Screws (furnished with vise).
MATERIAL: Steel, hardened and ground.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Vise Jaws |
| Product Number | Flat Jaws |
| Product Name | Standard Jaws for High Precision Power Vises |