FEATURES: Versatile way to hold workpieces, clamps, or locators perpendicular to the tooling surface. The bottom has Locating-Screw holes with bushings for accurately mounting the Angle Plate to a tooling plate. The vertical side has multipurpose holes for mounting clamps and locators. Finished to tight tolerances, with all multipurpose holes spaced within .0008" of true position.
SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in the following heights — see Dimensions page for part numbers:
| 5.88" (Standard, Heavy) | |
| 9.81" (Standard, Heavy) |
MOUNTING: Fasten with two Locating Screws (order separately) and Socket-Head Cap Screws (order separately, 1 to 4 required).
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Tooling Plates and Columns |
| Product Number | CL-MF50-0501 |
| Product Name | Heavy Angle Plate (Short) |
| Plate / Block Type | Angle Plate |
| Material | Cast Iron |
| Width / Diameter | 6.69 inch (170 mm) |
| Length | 5.88 inch (149 mm) |