Carr Lane Manufacturing Co. Standard Quick-Change Tooling Plate CL-MF40-4903

Description
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.
Description
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.

Suppliers

Company
Product
Description
Supplier Links
Standard Quick-Change Tooling Plate - CL-MF40-4903 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Standard Quick-Change Tooling Plate
CL-MF40-4903
Standard Quick-Change Tooling Plate CL-MF40-4903
FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position. SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers. 9.75" x 13.75"(Mini) 11.75" x 17.75"(Mini) SIZES (BLANK): Available in seven plate sizes: 5.5" x 7.5" 5.5" x 9.5" 7.5" x 9.5" 7.5" x 11.5" 7.5" x 13.5" 9.5" x 13.5" 9.5" x 17.5" MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required). MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic. MATERIAL (BLANK): 1045 steel.

FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced within .0004" of true position.
SIZES (MODULAR): Available for Mini (5/16") modular systems only, in two plate sizes — see Dimensions page for part numbers.

9.75" x 13.75"(Mini)
11.75" x 17.75"(Mini)

SIZES (BLANK): Available in seven plate sizes:

5.5" x 7.5"
5.5" x 9.5"
7.5" x 9.5"
7.5" x 11.5"
7.5" x 13.5"
9.5" x 13.5"
9.5" x 17.5"

MOUNTING: Locate on a modular tooling plate or block with Fixture Locating Pins (order separately, 1 round pin and 1 diamond pin). Fasten with Socket-Head Cap Screws (order separately, 4 or 6 required).
MATERIAL (MODULAR): Body > Gray cast iron, ASTM class 40. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
MATERIAL (BLANK): 1045 steel.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-4903
Product Name Standard Quick-Change Tooling Plate
Plate / Block Type Tooling / Fixture Plate
Material Cast Iron
Width / Diameter 7.5 inch (190 mm)
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Ball Lock® Multi-Purpose Subplates - 49112 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel or Equivalent
Width / Diameter 40 inch (1016 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Carr Lane Manufacturing Co.
Specs
Plate / Block Type Box Bracket / Riser Plate
Material Steel
Shape Rectangular
View Details