Carr Lane Manufacturing Co. Standard Riser Plate CL-MF40-0912

Description
FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. Two sides have Locating-Screw holes with bushings for accurately mounting the Riser Plate to a tooling plate. The other two sides have multipurpose holes for mounting clamps and locators. Finished to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in the following block sizes — see Dimensions page for part numbers: 5-1/8" x 6-1/8" (Mini) 6-1/4" x 8-1/4" (Standard, Heavy) 8-1/4" x 10-1/4" (Standard, Heavy) MOUNTING: Fasten with two Locating Screws and two Socket-Head Cap Screws (order separately). MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. Two sides have Locating-Screw holes with bushings for accurately mounting the Riser Plate to a tooling plate. The other two sides have multipurpose holes for mounting clamps and locators. Finished to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in the following block sizes — see Dimensions page for part numbers: 5-1/8" x 6-1/8" (Mini) 6-1/4" x 8-1/4" (Standard, Heavy) 8-1/4" x 10-1/4" (Standard, Heavy) MOUNTING: Fasten with two Locating Screws and two Socket-Head Cap Screws (order separately). MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Standard Riser Plate - CL-MF40-0912 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Standard Riser Plate
CL-MF40-0912
Standard Riser Plate CL-MF40-0912
FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. Two sides have Locating-Screw holes with bushings for accurately mounting the Riser Plate to a tooling plate. The other two sides have multipurpose holes for mounting clamps and locators. Finished to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in the following block sizes — see Dimensions page for part numbers: 5-1/8" x 6-1/8" (Mini) 6-1/4" x 8-1/4" (Standard, Heavy) 8-1/4" x 10-1/4" (Standard, Heavy) MOUNTING: Fasten with two Locating Screws and two Socket-Head Cap Screws (order separately). MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Use for raising clamps and locators up to reach the workpiece, parallel to the tooling plate. Riser Plates can be mounted either the short way or the tall way. Two sides have Locating-Screw holes with bushings for accurately mounting the Riser Plate to a tooling plate. The other two sides have multipurpose holes for mounting clamps and locators. Finished to tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini).
SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in the following block sizes — see Dimensions page for part numbers:

5-1/8" x 6-1/8" (Mini)
6-1/4" x 8-1/4" (Standard, Heavy)
8-1/4" x 10-1/4" (Standard, Heavy)

MOUNTING: Fasten with two Locating Screws and two Socket-Head Cap Screws (order separately).
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-0912
Product Name Standard Riser Plate
Plate / Block Type Box Bracket / Riser Plate
Material Cast Iron
Width / Diameter 8.25 inch (210 mm)
Length 10.25 inch (260 mm)
Height 8.25 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 52mm Rectangular Receivers - QL2-100205 - Jergens, Inc.
Specs
Weight 6.82 lbs (3.09 kg)
Shape Rectangular
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Standard Rectangular Pallet Tooling Plate - CL-MF40-0851 - Carr Lane Manufacturing Co.
Specs
Plate / Block Type Clamping Pallet
Material Cast Iron
Width / Diameter 15.2 inch (386 mm)
View Details