Carr Lane Manufacturing Co. Standard Platform Tooling Plate CL-MF40-0832

Description
FEATURES: Raised tooling plate for machining-center pallets. Allows tool access to low workpieces that would normally be below minimum spindle height on horizontal machining centers. Top and bottom surfaces are finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a three standard pallet sizes — see Dimensions page for part numbers. 500mm (Standard, Heavy) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: JIS mounting only (locating from two reference edges). Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
Description
FEATURES: Raised tooling plate for machining-center pallets. Allows tool access to low workpieces that would normally be below minimum spindle height on horizontal machining centers. Top and bottom surfaces are finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a three standard pallet sizes — see Dimensions page for part numbers. 500mm (Standard, Heavy) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: JIS mounting only (locating from two reference edges). Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Suppliers

Company
Product
Description
Supplier Links
Standard Platform Tooling Plate - CL-MF40-0832 - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Standard Platform Tooling Plate
CL-MF40-0832
Standard Platform Tooling Plate CL-MF40-0832
FEATURES: Raised tooling plate for machining-center pallets. Allows tool access to low workpieces that would normally be below minimum spindle height on horizontal machining centers. Top and bottom surfaces are finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a three standard pallet sizes — see Dimensions page for part numbers. 500mm (Standard, Heavy) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: JIS mounting only (locating from two reference edges). Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

FEATURES: Raised tooling plate for machining-center pallets. Allows tool access to low workpieces that would normally be below minimum spindle height on horizontal machining centers. Top and bottom surfaces are finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position.
SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a three standard pallet sizes — see Dimensions page for part numbers.

500mm (Standard, Heavy)
630mm (Standard, Heavy)
800mm (Standard, Heavy)

MOUNTING: JIS mounting only (locating from two reference edges). Mounting holes fit almost any USA or metric slot spacing.
MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Tooling Plates and Columns
Product Number CL-MF40-0832
Product Name Standard Platform Tooling Plate
Plate / Block Type Platform Tooling Plate
Material Cast Iron
Width / Diameter 17.75 inch (451 mm)
Length 17.75 inch (451 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
12 Station Production Vise Columns - 49477 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Standard Riser Plate - CL-MF40-0912 - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Plate / Block Type Box Bracket / Riser Plate
Material Cast Iron
Width / Diameter 8.25 inch (210 mm)
View Details